EN
  • EN
  • DE

ADG406BNZ

Part No ADG406BNZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 80 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 160ns, 150ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-PDIP
Win Source Part Number 127927-ADG406BNZ
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Medical, Sensing & Instrumentation, Communications & Networking, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian ADG406BNZ CAD Model

Description

Product Overview: ADG406BNZ by Analog Devices Inc.

The ADG406BNZ is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a leader in the semiconductor industry. This device is designed to connect one of sixteen analog inputs to a common output, as determined by a 4-bit binary address presented to its five control inputs. The ADG406BNZ operates with a single supply ranging from +10.8 V to +16.5 V or dual supplies of ±5 V to ±8 V, making it versatile for various application requirements.

Key Features

  • Precise Channel Switching: The ADG406BNZ offers high-speed channel switching with a transition time typically less than 250 ns, ensuring swift and accurate signal routing.
  • Low On Resistance: With an on resistance typically of 100 ohms, this analog multiplexer provides a high-quality signal path with minimal signal attenuation.
  • Low Crosstalk: The device features excellent crosstalk performance, minimizing signal interference between channels for clear and reliable signal processing.
  • Low Power Dissipation: The ADG406BNZ is designed for low power consumption, with a typical power dissipation of less than 1 µW, making it suitable for power-sensitive applications.
  • Break-Before-Make Switching: This feature ensures that the connection to one channel is broken before a new channel is made, preventing momentary shorting when switching between channels.

Applications

The versatility of the ADG406BNZ makes it an ideal choice for a wide range of applications, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching
  • Process control systems

Package and Quality

The ADG406BNZ is available in a 28-lead PDIP (Plastic Dual In-line Package), ensuring easy integration into various circuit designs. Analog Devices Inc. is committed to maintaining high-quality standards, and this product is no exception. It is manufactured with precision and reliability in mind, ensuring consistent performance in your electronic designs.

In summary, the ADG406BNZ from Analog Devices Inc. is a robust and reliable analog multiplexer that offers precision, low power consumption, and ease of use for engineers and designers looking to route multiple analog signals in their systems efficiently.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.3848 $67.3848
2+ $55.2901 $110.5802
3+ $53.5623 $160.6869
4+ $51.8345 $207.3380
5+ $50.1067 $250.5335
7+ $44.9232 $314.4624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 151 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess