EN
  • EN
  • DE

ADG3241BKS-500RL7

Part No ADG3241BKS-500RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 2.5 V/3.3 V, 1-Bit, 2-Port Level Translator Bus Switch in SOT-66
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1140173-ADG3241BKS-500RL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG3241BKS-500RL7 CAD Model

Description

Analog Devices Inc. ADG3241BKS-500RL7: High-Performance Interface Converter

The ADG3241BKS-500RL7 is a cutting-edge interface converter from the esteemed manufacturer Analog Devices Inc., designed to meet the rigorous demands of high-speed data transmission and signal conversion. This compact, surface-mount device is an essential component for modern electronic systems that require efficient level translation between different voltage domains.

Key Features:

  • High-Speed Operation: The ADG3241BKS-500RL7 is optimized for high-speed performance, ensuring minimal propagation delays and enabling fast data transfer rates that are essential in today's high-performance applications.
  • Low-Voltage Translation: With the capability to translate signals between 1.2V to 3.6V input levels and 1.65V to 3.6V output levels, it provides the flexibility needed for interfacing between different logic families.
  • Power Efficiency: This device is designed for low power consumption, making it an ideal choice for battery-powered and portable devices where power efficiency is crucial.
  • Robust ESD Protection: The ADG3241BKS-500RL7 comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity.
  • Compact Footprint: Housed in a small SC70 package, it is well-suited for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications:

The versatility of the ADG3241BKS-500RL7 makes it an ideal choice for a wide range of applications, including:

  • Mobile and Portable Devices
  • Data Communication Systems
  • Signal Routing and Switching
  • Level Shifting for Multi-Voltage Systems
  • Microprocessor/Microcontroller Interfaces

As a product of Analog Devices Inc., a leader in the semiconductor industry, the ADG3241BKS-500RL7 benefits from the company's commitment to high-quality and reliability. Whether used in consumer electronics, industrial automation, or communication infrastructure, this interface converter is engineered to provide a reliable bridge between disparate voltage levels, ensuring seamless integration and optimal performance in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess