EN
  • EN
  • DE

ADG3232BRJ-REEL

Part No ADG3232BRJ-REEL
Manufacturer Analog Devices Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SOT23-8 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel SOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 3.6 V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number ADG3232
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 10,000
Win Source Part Number 1153828-ADG3232BRJ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG3232BRJ-REEL CAD Model

Description

Product Overview: ADG3232BRJ-REEL

The ADG3232BRJ-REEL is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) switch fabricated by Analog Devices Inc., a leader in high-performance semiconductors. This switch is designed to operate from a single 1.65V to 2.75V power supply, making it ideal for battery-powered and portable devices where power efficiency is crucial.

With its compact 8-lead SOT-23 package, the ADG3232BRJ-REEL is perfect for space-constrained applications. Its on-resistance profile is remarkably low and flat over the full analog signal range, which ensures excellent linearity and minimal signal distortion. This characteristic, combined with a high bandwidth of over 200MHz, makes the switch suitable for a variety of high-speed data-acquisition systems and sample-and-hold circuits.

The ADG3232BRJ-REEL boasts a 3Ω typical on-resistance and a ±0.3Ω on-resistance flatness, which is particularly beneficial for maintaining signal integrity. Additionally, the switch features fast switching times of tON 20ns and tOFF 10ns, allowing for efficient signal routing and minimal delay in critical signal processing applications.

One of the key advantages of the ADG3232BRJ-REEL is its low power consumption. The device exhibits a low ICCT of 10nA at 2.7V, which helps to extend battery life in portable applications. Moreover, the switch has a high ESD (Electrostatic Discharge) rating of 2kV Human Body Model (HBM), providing robust protection against static electricity and enhancing system reliability.

The ADG3232BRJ-REEL also features a logic level translation capability, allowing it to interface with different logic families. This makes it versatile for mixed-voltage systems and simplifies design considerations when working with various digital components.

In conclusion, the ADG3232BRJ-REEL from Analog Devices Inc. is a versatile, high-performance switch that offers excellent signal integrity, low power consumption, and high-speed operation. It is an ideal choice for designers looking for a reliable and efficient switching solution for their portable and low-voltage applications.

You May Also Be Interested in

Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
NXP / Nexperia
TXRX TRANSLATING DUAL 12WLCSP
Lowest to $0.7930
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess