EN
  • EN
  • DE

ADG2188BCPZ-HS-RL7

Part No ADG2188BCPZ-HS-RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 8X8 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Applications Telecommunications, Ultrasound
Number of Channels 1
On-State Resistance (Maximum) 50 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±5V
-3db Bandwidth 210MHz
Features I2C
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-VQ (5x5)
Win Source Part Number 767836-ADG2188BCPZ-HS-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG2188
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADG2188BCPZ-HS-RL7 CAD Model

Description

Analog Devices Inc. ADG2188BCPZ-HS-RL7 Overview

The ADG2188BCPZ-HS-RL7 is a high-performance, 8 x 8 crosspoint switch brought to you by Analog Devices Inc., a leader in precision high-performance integrated circuits. This advanced switch is designed to offer a seamless and flexible solution for routing high-speed signals in various applications such as signal routing in communication systems, data acquisition systems, and video switching.

Key Features

  • High-Speed Signal Handling: The ADG2188BCPZ-HS-RL7 is capable of handling high-speed signals, making it ideal for applications that require rapid data transfer and minimal signal distortion.
  • Low Crosstalk: With its superior design, this crosspoint switch minimizes crosstalk between channels, ensuring signal integrity is maintained throughout the switching process.
  • Wide Voltage Range: The device operates over a wide range of voltages, accommodating various system requirements and ensuring compatibility with a broad array of signal levels.
  • Low Power Consumption: Energy efficiency is a hallmark of Analog Devices Inc. products, and the ADG2188BCPZ-HS-RL7 is no exception, featuring low power consumption to help maintain thermal efficiency and reduce system power requirements.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADG2188BCPZ-HS-RL7 is designed for space-saving on printed circuit boards, making it an excellent choice for dense or miniaturized electronic assemblies.

Applications

The versatility of the ADG2188BCPZ-HS-RL7 makes it suitable for a wide range of applications, including:

  • Telecommunications
  • Networking Equipment
  • Audio and Video Switching Systems
  • Test Equipment and Instrumentation
  • Medical Imaging Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADG2188BCPZ-HS-RL7 is built to meet the highest standards. The device is available in a RoHS-compliant package, ensuring adherence to environmental regulations and standards.

With its robust design, exceptional performance, and versatility, the ADG2188BCPZ-HS-RL7 from Analog Devices Inc. is an excellent choice for designers and engineers looking to enhance the functionality and reliability of their high-speed signal routing applications.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess