The G690L308T71UF is a power management integrated circuit (PMIC) manufactured by Global Mixed-mode Technology Inc (GMT). This IC is designed for efficient power conversion and regulation in a variety of electronic devices, providing optimal performance and extending battery life for portable applications.
Applications:
- Portable devices
- Smartphones
- Tablets
- Power banks
- Wearable devices
Features:
- High-efficiency DC-DC conversion
- Low quiescent current
- Overvoltage protection (OVP)
- Overcurrent protection (OCP)
- Short-circuit protection (SCP)
- Thermal shutdown protection (OTP)
- Compact package
Benefits:
- Extends battery life through efficient power conversion.
- Reduces power consumption in standby mode.
- Protects the system from voltage spikes and overcurrent conditions.
- Prevents damage due to short circuits.
- Safeguards the IC from overheating.
- Allows for integration into small form factor devices.
Technical Specifications:
The G690L308T71UF PMIC supports a wide input voltage range. It features synchronous rectification for high efficiency, typically exceeding 90%. The IC integrates comprehensive protection features, including OVP, OCP, SCP, and OTP, to ensure robust and reliable operation. The low quiescent current minimizes power consumption in standby mode, leading to longer battery life. The compact package allows for easy integration into space-constrained applications. The operating temperature range is typically between -40°C and +85°C. The output voltage is adjustable to meet the specific application requirements.