The ADG211AKRZ-REEL is a monolithic CMOS device comprising four independently selectable single pole, single throw (SPST) switches, designed and manufactured by Analog Devices Inc. This high-performance component is an ideal choice for a wide range of applications, including communication systems, test equipment, and data acquisition systems.
Key Features
- Low Power Consumption: The ADG211AKRZ-REEL boasts a very low power dissipation, which makes it suitable for battery-powered portable instruments.
- Wide Analog Signal Range: This device can handle analog signals that extend beyond both supply rails, ensuring flexibility in various signal routing applications.
- High Switching Speed: With fast transition times, the ADG211AKRZ-REEL ensures minimal delay and high throughput in signal processing applications.
- Low On Resistance: The low on resistance of this switch minimizes signal attenuation and provides better signal integrity.
- Single Supply Operation: It is capable of operating from a single supply, simplifying the power supply design.
- Enhanced Durability: The device is built to last with latch-up proof construction and ESD protection circuitry.
Technical Specifications
Parameter
Value
Package Type
16-Pin SOIC N
Supply Voltage
±4.5V to ±18V
On-Resistance (Max)
45Ω
Switch Type
SPST
Operating Temperature
-40°C to +85°C
Applications
The versatile ADG211AKRZ-REEL switch finds its use in numerous applications, including:
- Sample and hold circuits
- Analog multiplexing and demultiplexing
- Audio and video signal routing
- Data acquisition systems
- Communication systems
With its combination of features and performance, the ADG211AKRZ-REEL from Analog Devices Inc. is an excellent choice for designers seeking a reliable and efficient switching solution for their electronic systems.