EN
  • EN
  • DE

ADG2108BCPZ-REEL7

Part No ADG2108BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT 8X10 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Applications Telecommunications, Ultrasound
Number of Channels 1
Max On Resistance 50 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±5V
-3db Bandwidth 210MHz
Features I2C
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 144860-ADG2108BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG2108BCPZ-REEL7 CAD Model

Description

ADG2108BCPZ-REEL7: High-Performance Analog Multiplexer by Analog Devices Inc.

The ADG2108BCPZ-REEL7 is a cutting-edge analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity in a variety of applications. This device is part of the REEL7 packaging series, which ensures efficient handling and manufacturing processes, making it an ideal choice for high-volume production environments.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, the ADG2108BCPZ-REEL7 offers a robust combination of high performance, low power consumption, and enhanced durability. The multiplexer features 8 channels, providing a versatile platform for routing analog signals in complex systems without compromising signal quality.

Key Specifications:

  • Channel Configuration: 8:1 single-ended channels
  • Supply Voltage: Operates from a single 3.3 V to 5.5 V supply
  • On Resistance: Low RON of typically 4.5 ohms, ensuring minimal signal attenuation
  • Switching Times: Fast tON/tOFF of 120 ns/80 ns, enabling quick signal routing
  • ESD Protection: Excellent electrostatic discharge protection of >2 kV HBM (Human Body Model)
  • Package: Compact LFCSP (Lead Frame Chip Scale Package) with a 3 x 3 mm body size, suitable for space-constrained applications

The ADG2108BCPZ-REEL7 boasts a wide operating temperature range, making it suitable for both commercial and industrial environments. Its low power dissipation characteristics are especially beneficial for battery-powered devices, where energy efficiency is paramount.

Applications for this multiplexer are diverse and include signal routing in data acquisition systems, communication systems, audio and video switching, and automated test equipment. Its high-bandwidth and low crosstalk features make it particularly well-suited for precision analog-to-digital conversion, where maintaining signal fidelity is critical.

With its exceptional performance and reliability, the ADG2108BCPZ-REEL7 from Analog Devices Inc. represents a state-of-the-art solution for designers seeking to optimize their signal routing capabilities in sophisticated electronic systems. Its compact form factor, combined with its high-speed switching and low on-resistance, ensures that it will continue to be a preferred choice for engineers around the globe.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX STEREO 2:1 CD/MP3 16-TQFN
Need more? Email Us
Intersil
SPDT, 1 CHANNEL, CMOS, PDSO10
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess