EN
  • EN
  • DE

INTEL SRF9C - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W

Part No INTEL SRF9C - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W
Manufacturer Intel
Catalog CPU
Description Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1423708-INTEL SRF9C - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian INTEL SRF9C - Intel Xeon Processor Gold 6238T 22C 1.90 GHz 125W CAD Model

Description

The Intel Xeon Processor Gold 6238T, tagged as SRF9C, stands out as a high-performance server-grade CPU, part of the Xeon Scalable Family. It boasts 22 cores and hyper-threading capability, allowing it to handle up to 44 threads simultaneously, making it exceptionally well-suited for virtualization, data analytics, high-performance computing (HPC), and other intensive workloads. Operating at a base frequency of 1.90GHz, it ensures a blend of efficiency and processing power, backed by a 125W Thermal Design Power (TDP). This processor comes with a massive 30.25MB of Intel Smart Cache, which reduces latency and improves data processing speeds for complex applications. It supports Intel's Turbo Boost Technology 2.0, dynamically increasing the CPU's operating frequency to improve performance based on the workload. The 6238T also includes support for DDR4 memory technology, enabling high-speed and large capacity memory configurations. Built on Intel's innovative 14nm process technology, it offers a balance between power consumption and performance. This processor is ideal for businesses needing robust performance for critical applications and data-intensive tasks in cloud computing environments.

You May Also Be Interested in

Intel
PK8071305122201S RMH2 Intel CPU - Central Processing Units Intel Xeon Gold 5416 S Processor (30M Ca datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess