EN
  • EN
  • DE

ADG201AKP

Part No ADG201AKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description LC2MOS QUAD SPST SWITCHES | IC SWITCH QUAD SPST 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Switch Circuit SPST - NC
On-State Resistance (Maximum) 90Ohm
Channel-to-Channel Matching (ΔRon) 4.5Ohm
Supply Voltage , Single (V+) 10V ~ 15V
Supply Voltage , Dual (V±) ±10V ~ 15V
Switch Time (Ton, Toff) (Maximum) 300ns, 250ns
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 5pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -80dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number ADG201
Manufacturer Pack Quantity 49
MSL Level 1 (Unlimited)
Win Source Part Number 1140143-ADG201AKP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG201AKP CAD Model

Description

Introducing the ADG201AKP from Analog Devices Inc.

The ADG201AKP is a high-performance, monolithic CMOS analog switch manufactured by Analog Devices Inc. This device is designed to provide precision switching on a single chip, ensuring a reliable and efficient solution for a variety of applications, including data acquisition systems, communication systems, and test equipment.

Key Features and Benefits:

  • Low Power Consumption: The ADG201AKP operates with very low power requirements, making it an ideal choice for battery-powered and portable devices where power efficiency is critical.
  • High Switching Speed: With its fast transition times, the ADG201AKP can handle high-frequency signals without significant distortion, ensuring signal integrity is maintained.
  • Wide Analog Signal Range: The device can pass analog signals between ±15 V or up to +30 V, providing a broad range of signal handling capabilities for versatile use.
  • Low On-Resistance: The switch features a low on-resistance, typically around 45 ohms, which minimizes signal loss and voltage drop across the switch, thereby preserving signal quality.
  • Single or Dual Supply Operation: The ADG201AKP is capable of operating from a single +5 V to +30 V supply or a dual ±5 V to ±15 V supply, offering flexibility in system design.
  • Improved Off Isolation: The device provides excellent off isolation, which prevents signal leakage between channels when the switch is in the off state.
  • Break-Before-Make Switching: This feature ensures that one channel is fully off before another channel is turned on, preventing shorting and signal contamination.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Test Equipment and Instrumentation
  • Audio and Video Switching

The ADG201AKP is available in a compact DIP package, making it easy to integrate into a variety of circuit designs. Its robust construction and reliable performance have made it a go-to component for engineers seeking a high-quality analog switch. With Analog Devices Inc.'s reputation for precision and quality, the ADG201AKP is a component that can be trusted for critical and demanding applications.

Whether you're designing a new system or upgrading an existing one, the ADG201AKP offers the performance and reliability that professionals expect from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4476 $57.8188
32+ $3.6493 $116.7776
50+ $3.5352 $176.7600
68+ $3.4211 $232.6348
88+ $3.3072 $291.0336
117+ $2.9650 $346.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess