EN
  • EN
  • DE

ADG1634BRUZ

Part No ADG1634BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDT 4.5OHM RON 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 4.5 Ohm
Channel-to-Channel Matching (ΔRon) 120 mOhm
Operating Supply Voltage 3.3 V ~ 16 V
Dual Voltage Supply ±3.3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 38ns, 152ns
-3db Bandwidth 109MHz
Charge Injection -12.4pC
Channel Capacitance (CS(off), CD(off)) 19pF, 32pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767833-ADG1634BRUZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADG1634
Introduction Date July 31, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1634BRUZ CAD Model

Description

ADG1634BRUZ by Analog Devices Inc.

The ADG1634BRUZ is a monolithic industrial-grade, 4-channel multiplexer from Analog Devices Inc., renowned for its high-performance semiconductor products. This device is designed to operate with a dual supply voltage ranging from ±4.5 V to ±5.5 V or a single supply voltage from 9 V to 16.5 V, making it versatile for various applications. Its robust construction ensures reliable operation in a wide range of environmental conditions, suitable for demanding industrial settings.

At the heart of the ADG1634BRUZ is Analog Devices' proprietary iCMOS® (industrial CMOS) process technology. This technology combines high-voltage silicon with submicron CMOS and complementary bipolar technologies. It enables the creation of products that offer improved performance characteristics, such as lower power dissipation and reduced leakage currents, which are critical for precision analog circuitry.

The device features four single-pole/double-throw (SPDT) switches, providing the flexibility to use it as a multiplexer or demultiplexer. The ADG1634BRUZ boasts low on-resistance (typically 4.5 Ω) and on-resistance flatness, which is essential for maintaining signal integrity. Additionally, it has fast switching times and a low charge injection, making it suitable for sample-and-hold circuits and audio signal routing. The on-resistance profile is very flat over the full analog input range, ensuring good linearity and low distortion when passing analog signals.

Designed with a latch-up proof construction, the ADG1634BRUZ offers an increased level of protection against high-energy spikes on the power supply or input signal lines, which is particularly important in industrial environments. Furthermore, the device is packaged in a compact 20-terminal TSSOP (Thin Shrink Small Outline Package), allowing for a high-density mounting and saving valuable board space.

In summary, the ADG1634BRUZ from Analog Devices Inc. is a high-quality, versatile multiplexer that meets the demands of modern industrial applications. Its superior electrical performance combined with a robust design makes it an excellent choice for designers looking to enhance system reliability and performance.

You May Also Be Interested in

Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0376 $56.2632
16+ $6.5950 $105.5200
24+ $6.3889 $153.3336
33+ $6.1828 $204.0324
42+ $5.9767 $251.0214
56+ $5.3584 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess