EN
  • EN
  • DE

ADG1421BRMZ-REEL7

Part No ADG1421BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST 2.1OHM RON 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 2.4 Ohm
Channel-to-Channel Matching (ΔRon) 20 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 145ns, 145ns
-3db Bandwidth 180MHz
Charge Injection -5pC
Channel Capacitance(CS off, CD off) 18pF, 22pF
Max Leakage Current (IS off) 500pA
Crosstalk -74dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-MSOP
Win Source Part Number 008797-ADG1421BRMZ-REEL7
Family Name ADG1421
Introduction Date October 30, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Power Management, Signal Processing, Audio, Imaging, Video & Vision, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADG1421BRMZ-REEL7 CAD Model

Description

ADG1421BRMZ-REEL7 - High Performance Analog Switch by Analog Devices Inc.

The ADG1421BRMZ-REEL7 is a monolithic CMOS device comprising a single-pole, single-throw (SPST) switch from Analog Devices Inc., an industry leader in high-performance analog technology. This innovative component offers a superior solution for precision analog switching applications, thanks to its low on-resistance, high switching speed, and minimal power consumption.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (typically 0.6 Ω), which ensures minimal signal distortion and power loss, making it ideal for high-precision applications where signal integrity is paramount.
  • Single Supply Operation: Capable of operating from a single 3.3 V to 16 V supply, or dual supplies of ±3.3 V to ±8 V, the ADG1421BRMZ-REEL7 provides design flexibility and is suitable for a wide range of applications.
  • High Switching Speed: With fast transition times (tON and tOFF), the switch can handle high-frequency signals, making it an excellent choice for multiplexing and signal routing applications.
  • Low Power Consumption: The device has ultra-low power dissipation, which is critical for battery-powered and energy-sensitive systems.
  • Extended Temperature Range: It operates over an extended industrial temperature range, ensuring reliable performance in harsh environments.

Applications

  • Data acquisition systems
  • Communication systems
  • Relay replacements
  • Battery-powered systems
  • Sample-and-hold systems
  • Audio and video signal routing

The ADG1421BRMZ-REEL7 comes in a compact MSOP (Mini Small Outline Package) that is RoHS compliant and is supplied in a 7-inch reel, catering to both high-volume production and prototyping needs. Its robust design ensures a high level of performance over its lifetime, making it a reliable choice for designers looking to optimize their analog signal path applications.

With its exceptional blend of speed, efficiency, and reliability, the ADG1421BRMZ-REEL7 from Analog Devices Inc. represents a premier choice for engineers in need of a high-quality analog switch that does not compromise on performance.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6460 $50.8140
22+ $4.6327 $101.9194
34+ $4.4879 $152.5886
47+ $4.3431 $204.1257
60+ $4.1984 $251.9040
80+ $3.7640 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess