EN
  • EN
  • DE

ADG1409YCPZ-REEL7

Part No ADG1409YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.7 OHM maximum on resistance
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Operating Supply Voltage 5 V ~ 16.5 V
Dual Voltage Supply ±4.5 V ~ 16.5 V
Switch Time (Ton, Toff) (Maximum) 120ns, 120ns
-3db Bandwidth 115MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 14pF, 40pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -70dB @ 1MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 16-VQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-VQ (4x4)
Win Source Part Number 1140108-ADG1409YCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADG1409
Introduction Date November 13, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG1409YCPZ-REEL7 CAD Model

Description

The ADG1409YCPZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This multiplexer is part of the robust ADG1409 series and comes in a surface-mount, lead-free package that is well-suited for a wide range of applications, including industrial, communication, healthcare, and consumer electronics.

Key Features

  • Channel Configuration: The device features a 4:1 single channel multiplexer, allowing for precise and flexible signal routing.
  • Low On Resistance: The ADG1409YCPZ-REEL7 boasts a low on resistance of typically 4 ohms, ensuring minimal signal distortion and power loss.
  • Single Supply Operation: This multiplexer operates from a single 3.3V to 5V power supply, simplifying power management in various systems.
  • Fast Switching Times: With tON of 30 ns and tOFF of 20 ns, the device provides quick response times for critical applications.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, ensuring reliability and longevity in harsh environments.
  • Extended Temperature Range: The ADG1409YCPZ-REEL7 operates over an extended industrial temperature range of -40°C to +125°C, making it suitable for extreme conditions.

Applications

The versatility of the ADG1409YCPZ-REEL7 allows it to be used in various applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Automatic test equipment
  • Relay replacement

Package and Availability

The device is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) and is part of a tape and reel packaging, denoted by the suffix 'REEL7', which facilitates automated assembly processes for high-volume production. The ADG1409YCPZ-REEL7 is RoHS compliant and adheres to the highest environmental and manufacturing standards.

With its robust feature set, the ADG1409YCPZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a reliable and high-performance analog multiplexer solution.

You May Also Be Interested in

Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4178 $62.0890
10+ $10.1890 $101.8900
16+ $9.8706 $157.9296
21+ $9.5522 $200.5962
28+ $9.2338 $258.5464
37+ $8.2786 $306.3082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess