EN
  • EN
  • DE

ADG1313YRUZ-REEL7

Part No ADG1313YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Maximum) 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 12V
Dual Voltage Supply ±15V
Switch Time (Ton, Toff) (Maximum) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 5pF, 5pF
Current - Leakage (IS(off)) (Maximum) 10nA
Crosstalk -90dB @ 1MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 767828-ADG1313YRUZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name ADG1313
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG1313YRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1313YRUZ-REEL7

The ADG1313YRUZ-REEL7 is a high-performance, quad SPDT (single pole, double throw) switch from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This switch is part of their extensive range of switch and multiplexer devices, designed to operate with dual supplies ranging from ±4.5 V to ±16.5 V, as well as a single supply of 9 V to 16.5 V. This flexibility makes the ADG1313YRUZ-REEL7 suitable for a variety of applications, including precision test equipment, data acquisition systems, and battery-powered devices.

The device features ultralow on resistance (RON) of typically 1.5 Ω, which is matched between channels to within 0.1 Ω and flat over the full analog signal range, ensuring excellent linearity and low distortion. This characteristic is particularly important for precision analog signal handling, where signal integrity is paramount. The on resistance profile is very flat over the full analog input range, ensuring good linearity and low distortion. The RON is also matched between channels to within 0.1 Ω, which is beneficial for applications where channel-to-channel consistency is critical.

Moreover, the ADG1313YRUZ-REEL7 boasts a high bandwidth of greater than 100 MHz, making it an excellent choice for high-speed signal switching. The device also offers a low charge injection of 8 pC, which minimizes the impact of switching on the signal path, thus preserving signal integrity and reducing glitches in the output.

For ease of use, the ADG1313YRUZ-REEL7 is provided in a TSSOP package and is available on a 7-inch reel, designated by the "-REEL7" suffix, which is suitable for automated assembly processes. This packaging option is ideal for high-volume production environments.

In terms of protection, the switch provides extended industrial temperature range operation (-40°C to +125°C), ensuring reliability across various environmental conditions. Additionally, it features a robust ESD (electrostatic discharge) protection system, safeguarding the device against inadvertent electrical spikes during handling and operation.

With its combination of high performance, reliability, and versatility, the ADG1313YRUZ-REEL7 from Analog Devices Inc. is a top choice for designers looking to incorporate a high-quality switch into their electronic systems.

You May Also Be Interested in

Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess