EN
  • EN
  • DE

ADF7025BCPZ-RL

Part No ADF7025BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK
Frequency 431MHz to 464MHz, 862MHz to 870MHz, 902MHz to 928MHz
Data Rate (Max) 384kbps
Power - Output 13dBm (Max)
Sensitivity -104.2dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.3 V to 3.6 V
Current - Receiving 19mA to 21mA
Current - Transmitting 14.6mA to 28mA
Temperature Range - Operating -40°C to 85°C
Dimension 48-WFQFN Exposed Pad, CSP
Win Source Part Number 120033-ADF7025BCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF7025BCPZ-RL CAD Model

Description

Introducing the ADF7025BCPZ-RL from Analog Devices Inc.

The ADF7025BCPZ-RL is a cutting-edge integrated circuit designed by the renowned manufacturer, Analog Devices Inc. This high-performance product is tailored for the demanding requirements of wireless communication applications. It is well-suited for systems that require reliable, low-power radio frequency (RF) transmissions.

Key Features

  • Frequency Range: The ADF7025 operates within a broad frequency range, making it incredibly versatile for various communication protocols and standards.
  • Modulation: It supports advanced modulation techniques, ensuring efficient data transmission with high spectral efficiency.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the ADF7025BCPZ-RL is optimized for low power consumption, thus extending the battery life of portable devices.
  • Integration: The device integrates multiple functions that typically require external components, reducing the overall system complexity and bill of materials.

Applications

The ADF7025BCPZ-RL is ideal for a range of applications, including but not limited to:

  • Wireless sensor networks
  • Industrial control and automation
  • Home automation systems
  • Telemetry and remote control applications
  • Smart metering infrastructure

Product Specifications

Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADF7025BCPZ-RL is designed for space-constrained applications. Its package size and lead-free construction also make it an environmentally friendly choice that complies with international regulations.

Quality and Reliability

Analog Devices Inc. is synonymous with quality, and the ADF7025BCPZ-RL is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and reliability for critical communication systems.

With its combination of performance, efficiency, and versatility, the ADF7025BCPZ-RL from Analog Devices Inc. represents a superior choice for designers looking to create advanced wireless communication solutions. Its sophisticated feature set is designed to meet the needs of modern RF systems, delivering both performance and value.

You May Also Be Interested in

Infineon Technologies
IC RF TXRX+MCU BLE 145WLBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 40HVQFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Texas Instruments
IC RF TXRX ISM>1GHZ 40VQFN
Need more? Email Us
STMicroelectronics
RF_MMWAVE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4894 $59.3198
41+ $2.8632 $117.3912
63+ $2.7736 $174.7368
87+ $2.6842 $233.5254
112+ $2.5947 $290.6064
149+ $2.3263 $346.6187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess