EN
  • EN
  • DE

ADF4360-6BCPZRL7

Part No ADF4360-6BCPZRL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER VCO 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Fanout Distribution, Integer N Synthesizer (RF) IC 1.25GHz 1 24-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-WFQFN Exposed Pad, CSP
Case / Package 24-LFCSP (4x4)
Family Name ADF4360
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4360-6BCPZRL7DKR, ADF4360-6BCPZRL7TR, ADF4360-6BCPZRL7-ND, ADF4360-6BCPZRL7CT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859983-ADF4360-6BCPZRL7
Ultra Librarian 3D Model Ultra Librarian ADF4360-6BCPZRL7 CAD Model

Description

Product Overview: ADF4360-6BCPZRL7 by Analog Devices Inc.

The ADF4360-6BCPZRL7 is a highly integrated, Voltage-Controlled Oscillator (VCO) plus PLL (Phase-Locked Loop) synthesizer designed by Analog Devices Inc., a leader in high-performance analog technology. This device is engineered to deliver a versatile solution for a wide range of frequency synthesis applications, including wireless communication, test equipment, and instrumentation.

The ADF4360-6BCPZRL7 operates over a frequency range of 350 MHz to 1.8 GHz, providing a single-chip solution for generating RF signals in this range. It comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is RoHS compliant and specified over an extended -40°C to +85°C temperature range, making it suitable for use in various environments.

Key features of the ADF4360-6BCPZRL7 include an integrated VCO, programmable dual-modulus prescaler, digital phase detector, and a precision charge pump. These components work together to ensure stable and accurate frequency generation with low phase noise characteristics. The device also offers a programmable output power level, allowing for customization to specific application requirements.

The ADF4360-6BCPZRL7 is designed for ease of use, featuring a simple 3-wire serial interface for configuration and control. It is also supported by Analog Devices' comprehensive simulation tools, which can help streamline the design process and reduce time-to-market.

In summary, the ADF4360-6BCPZRL7 from Analog Devices Inc. is a reliable and flexible solution for generating RF signals with precision. Its integrated PLL and VCO architecture, combined with programmable features and support for a wide frequency range, make it an ideal choice for designers looking to create high-performance, frequency-agile systems.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess