EN
  • EN
  • DE

ADF4212BRUZ-RL7

Part No ADF4212BRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Clock/Frequency Synthesizer (RF/IF) IC 2.7GHz 1 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ADF4212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4212BRUZ-RL7CT, ADF4212BRUZ-RL7DKR, ADF4212BRUZ-RL7TR, ADF4212BRUZ-RL7-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859979-ADF4212BRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4212BRUZ-RL7 CAD Model

Description

Product Overview: ADF4212BRUZ-RL7

The ADF4212BRUZ-RL7 is a high-performance, dual-loop frequency synthesizer manufactured by Analog Devices Inc. Designed for RF applications, this device is capable of generating a local oscillator frequency for uplink and downlink signal generation, making it an ideal component for telecommunications, satellite, and radar systems, as well as other high-frequency wireless applications.

Key Features

  • Dual Integer-N PLLs: The ADF4212BRUZ-RL7 contains two phase-locked loops (PLLs) that allow for greater flexibility in frequency planning and signal generation.
  • High Frequency Range: This synthesizer supports a wide frequency range, making it suitable for various applications that require different frequency bands.
  • Low Phase Noise: With its low phase noise performance, the device ensures a clean signal output that is crucial for high-quality communication links.
  • Programmable Charge Pump Currents: Users can program the charge pump currents, allowing for fine-tuning of the PLL loop filter to meet specific system requirements.
  • 3-Wire Serial Interface: The inclusion of a serial interface facilitates easy programming and control of the synthesizer via a microcontroller or processor.
  • Power Supply Range: The ADF4212BRUZ-RL7 operates over a broad power supply range, ensuring compatibility with various system power levels.
  • Package Type: Supplied in a compact TSSOP package, the device is suitable for space-constrained applications.

Applications

With its advanced features and high-frequency operation, the ADF4212BRUZ-RL7 is an excellent choice for a wide range of applications, including:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Satellite Communication Systems
  • Radar Systems
  • Test Equipment
  • Private Mobile Radios

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADF4212BRUZ-RL7 is no exception. This product is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices website or contact their sales and support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess