EN
  • EN
  • DE

ADF4153ABCPZ-RL7

Part No ADF4153ABCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20LFCSP / Fractional N Synthesizer (RF) IC 4GHz 1 20-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 4GHz
Divider/Multiplier No/Yes
Voltage - Supply 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad, CSP
Supplier Device Package 20-LFCSP (4x4)
Base Product Number ADF4153
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Names ADF4153ABCPZ-RL7DKR-ND,ADF4153ABCPZ-RL7CT,ADF4153ABCPZ-RL7TR,ADF4153ABCPZ-RL7DKR,505-ADF4153ABCPZ-RL7CT,2156-ADF4153ABCPZ-RL7-505,ADF4153ABCPZ-RL7-ND,ADF4153ABCPZ-RL7TR-ND,505-ADF4153ABCPZ-RL7TR,ADF4153ABCPZ-RL7CT-ND,505-ADF4153ABCPZ-RL7DKR
Standard Package 1,500
Win Source Part Number 991989-ADF4153ABCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADF4153ABCPZ-RL7 CAD Model

Description

Product Overview: ADF4153ABCPZ-RL7 from Analog Devices Inc.

The ADF4153ABCPZ-RL7, manufactured by Analog Devices Inc., represents a cutting-edge solution in the realm of frequency synthesis. This fractional-N or integer-N PLL (Phase-Locked Loop) synthesizer is adept at generating RF (Radio Frequency) signals with high precision and stability. It is a pivotal component in a wide range of applications including wireless communication systems, instrumentation, and base stations.

Key Features:

  • Frequency Range: The device is designed to operate over a broad frequency range, making it versatile for various RF applications.
  • High Resolution: With its fractional-N divider, the ADF4153ABCPZ-RL7 allows for fine frequency resolution, enabling precise control over the output signal.
  • Programmable Charge Pump: The integrated programmable charge pump enables the user to optimize loop bandwidth and spur performance, tailoring the device to specific system requirements.
  • Low Phase Noise: The synthesizer is engineered to exhibit low phase noise performance, which is critical for maintaining signal integrity in communication systems.
  • Power Supply: It operates on a single 3.0 V to 3.6 V power supply, which is conducive for use in low-power applications.
  • Packaging: The ADF4153ABCPZ-RL7 comes in a compact LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained designs.

Applications:

  • Wireless Infrastructure (GSM, W-CDMA, LTE)
  • Test and Measurement Equipment
  • Clock Generation
  • Private Mobile Radios
  • Wireless LANs

The ADF4153ABCPZ-RL7 is equipped with a 25-bit fixed modulus, which allows for significant design flexibility. Its fast-locking feature is particularly beneficial in time-critical tasks, such as frequency hopping. The device also supports a serial interface compatible with 3-wire SPI standards, making it easy to integrate into digital systems. With its robust feature set and high performance, the ADF4153ABCPZ-RL7 from Analog Devices Inc. is a top choice for designers seeking to enhance their RF capabilities.

You May Also Be Interested in

Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4418 $52.0926
17+ $6.1061 $103.8037
26+ $5.9153 $153.7978
35+ $5.7245 $200.3575
46+ $5.5336 $254.5456
61+ $4.9612 $302.6332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess