EN
  • EN
  • DE

MASW-008322-TR0500

Part No MASW-008322-TR0500
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Description GaAs SPDT Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829573-MASW-008322-TR0500
Ultra Librarian 3D Model Ultra Librarian MASW-008322-TR0500 CAD Model

Description

The MASW-008322-TR0500 is a high-performance PIN diode SPDT switch manufactured by M/A-Com Technology Solutions. This switch is designed for applications requiring fast switching speeds, low insertion loss, and high isolation. Its architecture allows for efficient signal routing in various RF and microwave systems. The "TR0500" suffix indicates tape and reel packaging with 500 pieces per reel.

Applications

  • Radar Systems: T/R switching and phase shifting applications.
  • Wireless Communications: Antenna selection and diversity switching.
  • Test and Measurement Equipment: Signal routing and automated testing.
  • Military Applications: Secure communication systems.
  • Satellite Communications: Signal routing in satellite transceivers.

Features

  • SPDT Configuration: Single-pole double-throw switch configuration.
  • PIN Diode Technology: Provides high switching speed and low insertion loss.
  • Low Insertion Loss: Minimizes signal attenuation.
  • High Isolation: Prevents signal leakage between ports.
  • Fast Switching Speed: Enables rapid signal routing.
  • Surface Mount Package: Facilitates automated assembly.
  • Tape and Reel Packaging: Suitable for high-volume manufacturing.

Benefits

  • Improved System Performance: Low insertion loss and high isolation enhance system performance.
  • Faster Signal Routing: Fast switching speed enables quick signal path changes.
  • Efficient Assembly: Surface mount package and tape and reel packaging simplify manufacturing.
  • Reliable Operation: PIN diode technology ensures robust performance.
  • Versatile Applications: Suitable for various RF and microwave systems.

Additional Details

The MASW-008322-TR0500 SPDT switch operates by controlling the bias current through the PIN diodes. When a forward bias is applied, the diode conducts, effectively closing the switch. When a reverse bias is applied, the diode is non-conducting, opening the switch. Specific technical specifications include the operating frequency range, insertion loss, isolation, switching speed, input and output return loss, and power handling capability. The switch is typically characterized using S-parameters, which provide detailed information about its performance at different frequencies. The operating temperature range is also a crucial specification, ensuring reliable operation under various environmental conditions. The use of PIN diodes allows for high linearity and low distortion, making it suitable for sensitive applications. The TR0500 designation indicates that the components are provided on tape and reel, facilitating automated pick-and-place assembly processes.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4347 $50.8694
5+ $20.8695 $104.3475
8+ $20.2174 $161.7392
11+ $19.5652 $215.2172
14+ $18.9130 $264.7820
18+ $16.9565 $305.2170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess