EN
  • EN
  • DE

ADE7878AACPZ

Part No ADE7878AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Input Impedance 400 kOhm
Measurement Error 0.2%
Voltage - I/O High 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 20mA
Operating Supply Voltage 2.8 V ~ 3.7 V
Meter Type 3 Phase
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 40-WFQFN Exposed Pad, CSP
Manufacturer Package 40-LFCSP-WQ (6x6)
Win Source Part Number 767804-ADE7878AACPZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADE7878A
Introduction Date March 28, 2014
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADE7878AACPZ CAD Model

Description

The ADE7878AACPZ is a highly integrated polyphase multifunction energy metering IC from Analog Devices Inc., designed to meet the stringent requirements of advanced metering infrastructure (AMI) systems. This sophisticated chip is ideal for electrical metering applications that require precise measurement of active energy, apparent energy, reactive energy, voltage, and current across multiple phases.

Key Features

  • High Accuracy: The ADE7878AACPZ boasts exceptional accuracy levels, making it suitable for use in high-end residential, commercial, and industrial metering applications. Its precision is maintained across a wide temperature range and varying load conditions.
  • Multifunctional Capabilities: Equipped with advanced DSP (Digital Signal Processing) techniques, the device can measure a variety of electrical parameters including instantaneous voltage and current, active and reactive power, and power factor, among others.
  • On-chip Energy Calculation: Energy data calculations are performed on-chip, reducing the need for external processing power and simplifying meter design.
  • Multiple Communication Ports: The IC features a range of communication interfaces, including SPI, I2C, and UART, allowing for easy integration with various microcontrollers and communication modules.

Applications

The ADE7878AACPZ is versatile and can be used in a variety of metering applications such as:

  • Smart energy meters
  • Power monitoring systems
  • Energy management systems
  • Submetering applications

Package and Reliability

The ADE7878AACPZ is offered in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and robust, making it well-suited for integration into a wide range of metering devices. The package is designed to ensure long-term reliability, essential for the demanding conditions of energy metering and management systems.

Manufacturer Support

Analog Devices Inc. provides comprehensive support for the ADE7878AACPZ, including detailed datasheets, application notes, and technical support, to facilitate the development process and help customers bring their products to market faster.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4170 $57.0850
11+ $9.3678 $103.0458
17+ $9.0750 $154.2750
23+ $8.7823 $201.9929
30+ $8.4895 $254.6850
40+ $7.6113 $304.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess