EN
  • EN
  • DE

ADE7854AACPZ

Part No ADE7854AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 3 Phase Meter IC 40-LFCSP-WQ (6x6)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad, CSP
Case / Package 40-LFCSP-WQ (6x6)
Family Name ADE7854
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859968-ADE7854AACPZ
Ultra Librarian 3D Model Ultra Librarian ADE7854AACPZ CAD Model

Description

Product Overview: ADE7854AACPZ by Analog Devices Inc.

The ADE7854AACPZ is a highly integrated, multifunctional power measurement IC from the esteemed semiconductor manufacturer, Analog Devices Inc. It is designed to be the heart of an advanced metering system, providing high-accuracy measurements of multiple electrical parameters. This IC is particularly well-suited for applications that require precise monitoring and control of power consumption, such as smart energy meters, power quality monitoring systems, and renewable energy management.

Key Features

  • High Accuracy: The ADE7854AACPZ offers exceptional accuracy in energy and power measurement, making it a reliable choice for critical applications where precision is paramount.
  • Multiple Measurement Parameters: It is capable of measuring active, reactive, and apparent energy, along with RMS voltage and current, power factor, and angle measurements, providing a comprehensive overview of power consumption and quality.
  • On-Chip DSP: The presence of an on-chip digital signal processor (DSP) allows for complex calculations and signal processing to be handled efficiently, reducing the need for external processing resources.
  • Harmonic Analysis: This IC can perform harmonic analysis up to the 21st order for both voltage and current signals, which is essential for power quality assessment in modern electrical networks.
  • Communication Interface: It includes a robust SPI (Serial Peripheral Interface) for communication with microcontrollers or other digital systems, facilitating easy integration into a wide range of applications.

Package and Reliability

The ADE7854AACPZ is offered in a compact LFCSP (Lead Frame Chip Scale Package), which ensures a minimal footprint on the PCB while providing excellent thermal performance. Analog Devices Inc. is known for their commitment to quality, and this product is no exception, with rigorous testing and reliability standards ensuring consistent performance over its operational lifespan.

Applications

Due to its versatility and high precision, the ADE7854AACPZ is ideal for:

  • Smart Grid Energy Meters
  • Industrial Monitoring Systems
  • Power Quality Analysis Equipment
  • Renewable Energy Systems
  • Home Energy Management Systems

As energy efficiency becomes increasingly important in both residential and industrial sectors, the ADE7854AACPZ stands out as a sophisticated solution for energy measurement and analysis, helping users to optimize their power usage and contribute to a more sustainable future.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Lowest to $0.4657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess