EN
  • EN
  • DE

ADE7759ARSZ

Part No ADE7759ARSZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 1PHASE 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Input Impedance 390kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V, 4V
Voltage - I/O Low 0.4V, 0.8V, 1V
Supply Current 3mA
Supply Voltage (V) 4.75V ~ 5.25V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADE7759
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 722071-ADE7759ARSZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADE7759ARSZ CAD Model

Description

Analog Devices ADE7759ARSZ: Energy Metering IC

The ADE7759ARSZ is a sophisticated energy metering integrated circuit from Analog Devices Inc., designed for effective electrical energy measurement in residential and industrial applications. This high-performance chip is engineered to deliver precise measurements of active energy in single-phase electrical systems, making it an essential component for modern energy metering solutions.

Key Features:

  • High Accuracy: The ADE7759ARSZ offers exceptional accuracy in energy measurement, which is crucial for billing and monitoring purposes. Its precision allows utilities and consumers to trust the data for consumption analysis and cost allocation.
  • On-Chip Energy Calculation: With an integrated energy calculation engine, the chip simplifies the design of metering systems by performing complex calculations internally, reducing the need for additional processing power.
  • Low Power Consumption: Designed to be energy-efficient, the ADE7759ARSZ helps in creating metering solutions that require minimal power to operate, which is especially important for battery-operated and power-conscious designs.
  • Serial Interface: The inclusion of a serial interface facilitates easy communication with microcontrollers or other digital systems, enabling the integration of the ADE7759ARSZ into a wide range of metering infrastructures.
  • Zero-Crossing Detection: This feature provides a means to synchronize with the line voltage, which is useful for load control and managing peak demand.
  • Package: The device is available in a compact, surface-mount package, making it suitable for space-constrained applications.

Applications:

The ADE7759ARSZ is widely used in various applications where accurate energy measurement is paramount. These include:

  • Residential energy meters
  • Smart metering systems
  • Sub-metering applications
  • Energy management systems
  • Industrial power monitoring

Analog Devices Inc. is known for its high-quality and reliable components, and the ADE7759ARSZ is no exception. With its advanced features and ease of integration, this energy metering IC stands out as an excellent choice for developers looking to create efficient and accurate energy metering solutions.

You May Also Be Interested in

Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MONITOR I2C 16MSOP / Single Phase Meter IC 16-MSOP
Lowest to $13.0971
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Microchip Technology
POWER-MONITORING IC / Single Phase Meter IC 28-QFN (5x5)
Lowest to $5.3983
Microchip Technology
IC PWR MONITOR 2CH 1PH 28QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7630 $60.2080
38+ $3.0885 $117.3630
58+ $2.9915 $173.5070
80+ $2.8944 $231.5520
104+ $2.7986 $291.0544
139+ $2.5087 $348.7093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess