EN
  • EN
  • DE

ADE7752AARZ

Part No ADE7752AARZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Energy Measurement 24-Pin SOIC W Tube / IC ENERGY METERING 3PHASE 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 450 kOhm
Measurement Error 0.1%
Voltage - I/O High 2.4V
Voltage - I/O Low 0.8V
Operating Supply Current 6mA
Supply Voltage - Operating 4.75 V to 5.25 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 077427-ADE7752AARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADE7752
Introduction Date August 10, 2005
ECCN EAR99
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADE7752AARZ CAD Model

Description

The ADE7752AARZ is a high-accuracy, 3-phase electrical energy measurement IC with serial interface and pulse outputs from Analog Devices Inc. Designed for energy metering applications, this integrated circuit offers a cost-effective solution for precise energy measurement in residential, commercial, and industrial metering systems.

Key Features

  • High Precision: The ADE7752AARZ features a high level of accuracy for active energy measurements, ensuring reliable billing and energy monitoring.
  • Three-Phase Measurement: Capable of monitoring three-phase electrical systems, this IC is versatile for use in a wide range of power distribution scenarios.
  • On-Chip ADC: Equipped with a high-resolution analog-to-digital converter for each phase, it ensures precise data acquisition and signal processing.
  • Serial Communication Interface: The inclusion of an SPI-compatible serial interface facilitates easy communication with microcontrollers and other digital systems.
  • Pulse Output: Pulse outputs for active energy are provided, allowing easy integration with external counters or measurement systems.
  • Low Power Consumption: Designed for energy-efficient operation, the ADE7752AARZ minimizes power consumption in metering devices.

Applications

The ADE7752AARZ is suitable for a variety of applications including:

  • Residential energy meters
  • Commercial building energy management systems
  • Industrial power monitoring
  • Sub-metering applications

Technical Specifications

Parameter Value
Supply Voltage 5 V
Operating Temperature -40°C to +85°C
Package 24-Lead SOIC
Data Interface SPI

With its robust feature set and Analog Devices' reputation for quality, the ADE7752AARZ is an excellent choice for designers and engineers looking to implement accurate and reliable energy measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess