EN
  • EN
  • DE

ADE7566ASTZF16

Part No ADE7566ASTZF16
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER 1PHASE 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Input Impedance 770kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Supply Current 4mA
Supply Voltage (V) 2.4V ~ 3.7V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ADE7566
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1139980-ADE7566ASTZF16
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7566ASTZF16 CAD Model

Description

Introducing the ADE7566ASTZF16 from Analog Devices Inc.

The ADE7566ASTZF16 is a high-precision, integrated energy metering IC designed by the renowned Analog Devices Inc. This advanced piece of technology is specifically engineered for applications requiring accurate energy measurement, such as residential and commercial energy meters, industrial instrumentation, and smart grid infrastructure.

At the heart of the ADE7566ASTZF16 lies its robust energy metering core, which provides a wide dynamic range and supports a variety of metering functions. It is capable of measuring active energy, reactive energy, apparent energy, voltage, current, peak demand, and power factor with high accuracy. This makes it an ideal solution for systems that need to comply with stringent energy metering standards and regulations.

Key Features:

  • Precision Measurement: The ADE7566ASTZF16 boasts exceptional accuracy in energy measurement, ensuring reliable data for billing and energy management purposes.
  • Multi-function Capability: It supports multiple metering functions, which allows for comprehensive monitoring and analysis of power consumption.
  • On-chip DSP: The device includes an on-chip digital signal processor (DSP) for high-speed signal processing, enhancing its performance in real-time energy measurement applications.
  • Flexible Communication: It offers various communication interfaces, including SPI, I2C, and UART, providing flexibility in system design and integration.
  • Robust Design: The ADE7566ASTZF16 is designed to withstand harsh electrical environments, ensuring long-term reliability and stability.

With its integrated features and robust design, the ADE7566ASTZF16 from Analog Devices Inc. stands out as a superior choice for energy metering solutions. Its ability to deliver precise measurements and its adaptability to various communication protocols make it a versatile and essential component for modern energy management systems.

Whether you are designing a new smart meter or upgrading an existing energy monitoring system, the ADE7566ASTZF16 provides the performance and reliability you need to meet the demands of today's energy-conscious world. Choose the ADE7566ASTZF16 for accurate, efficient, and reliable energy metering.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $27.8572

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2385 $51.4855
55+ $1.8368 $101.0240
85+ $1.7794 $151.2490
117+ $1.7220 $201.4740
151+ $1.6646 $251.3546
202+ $1.4924 $301.4648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess