EN
  • EN
  • DE

ADE7566ASTZF16-RL

Part No ADE7566ASTZF16-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 64-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Input Impedance 770 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 4mA
Supply Voltage - Operating 2.4 V to 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 142692-ADE7566ASTZF16-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7566ASTZF16-RL CAD Model

Description

Product Overview: ADE7566ASTZF16-RL by Analog Devices Inc.

Analog Devices Inc., a leader in high-performance semiconductors, presents the ADE7566ASTZF16-RL, an integrated circuit designed for effective energy measurement in residential and industrial applications. This sophisticated IC is part of the ADE family, known for its precision in measuring active energy, reactive energy, and RMS in various metering solutions.

Key Features:

  • High Accuracy: The ADE7566ASTZF16-RL is engineered to deliver exceptional accuracy, making it suitable for applications requiring precise energy measurement and billing.
  • Multi-function Capability: It integrates functionalities such as active and reactive energy measurement, voltage and current RMS calculations, and power quality analysis in a single chip, streamlining design and reducing component count.
  • On-chip Energy Metering: With its on-chip metering capabilities, it ensures reliable and direct measurement of energy consumption without the need for external components, improving overall system reliability and performance.
  • Digital Calibration: The device supports digital calibration, which simplifies the manufacturing process and enables fine-tuning of the metering system during production or in the field.
  • Robust Communication Interface: It includes a robust serial interface for communication with microcontrollers or other digital systems, facilitating integration into a wide range of metering infrastructures.
  • Long-term Stability: The ADE7566ASTZF16-RL is designed for long-term stability, ensuring consistent performance over the product's lifespan, even in harsh environmental conditions.

Applications:

The ADE7566ASTZF16-RL is ideal for a variety of applications, including:

  • Residential energy meters
  • Smart metering systems
  • Industrial power monitoring
  • Energy management systems

With its integrated features and robust design, the ADE7566ASTZF16-RL from Analog Devices Inc. offers a comprehensive solution for energy measurement and management. Its compact form factor and ease of integration make it a top choice for manufacturers looking to enhance the performance and reliability of their metering systems.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1818 $64.6362
20+ $5.8928 $117.8560
31+ $5.7092 $176.9852
42+ $5.5244 $232.0248
55+ $5.3407 $293.7385
73+ $4.7875 $349.4875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,280 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess