EN
  • EN
  • DE

ADE7169ASTZF16-RL

Part No ADE7169ASTZF16-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METER 1PHASE 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Input Impedance 770 kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 4mA
Supply Voltage - Operating 2.4 V to 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 143694-ADE7169ASTZF16-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADE7169ASTZF16-RL CAD Model

Description

The ADE7169ASTZF16-RL is a state-of-the-art energy metering integrated circuit (IC) produced by the renowned manufacturer Analog Devices Inc. Designed to deliver high accuracy and reliability, this product is an ideal solution for advanced metering infrastructure (AMI) and residential and commercial energy metering applications.

Key Features

  • High Precision Metering: The ADE7169ASTZF16-RL provides class-leading accuracy for active energy measurements, ensuring precise billing and energy management.
  • On-Chip DSP: With an integrated digital signal processor, this IC is capable of complex calculations for energy metering, including instantaneous voltage and current measurements.
  • Integrated Power Supply Monitoring: This feature ensures reliable operation by monitoring the IC's power supply conditions, which is critical for metering applications.
  • Flexible Communication Interfaces: The device supports various communication protocols, allowing for easy integration into different metering systems and smart grid infrastructure.
  • Tamper Detection: Enhanced security features include tamper detection capabilities to prevent energy theft and ensure meter integrity.

Applications

  • Smart Energy Meters
  • Industrial and Commercial Metering
  • Residential Metering
  • Energy Management Systems

Technical Specifications

The ADE7169ASTZF16-RL operates over a wide temperature range and is designed to interface with current transformers and shunt resistors, providing flexibility for various metering designs. It includes an on-chip oscillator and a reference circuit that minimizes external component count, thereby reducing system cost and complexity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADE7169ASTZF16-RL is no exception. This product is manufactured using high-quality materials and subjected to rigorous testing to ensure performance and durability in the field.

Ordering Information

The ADE7169ASTZF16-RL is available for order and can be sourced directly from Analog Devices Inc. or through authorized distributors. For detailed product specifications and ordering information, please refer to the official Analog Devices Inc. website or contact their sales team.

You May Also Be Interested in

Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3958 $50.3748
15+ $6.8889 $103.3335
23+ $6.6736 $153.4928
31+ $6.4584 $200.2104
41+ $6.2431 $255.9671
54+ $5.5972 $302.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,095 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess