EN
  • EN
  • DE

ADE5169ASTZF62-RL

Part No ADE5169ASTZF62-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC METER/8052/RTC/LCD DRV 64LQFP / Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Input Impedance 770kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Current - Supply 4.4mA
Supply Voltage (V) 2.4V ~ 3.7V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series ADE5169
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807927-ADE5169ASTZF62-RL
Ultra Librarian 3D Model Ultra Librarian ADE5169ASTZF62-RL CAD Model

Description

The ADE5169ASTZF62-RL is a state-of-the-art integrated circuit from Analog Devices Inc., designed specifically for advanced energy metering applications. This high-performance product features a wealth of functionalities tailored to ensure precise and reliable measurement of electrical energy usage in both residential and commercial settings.

Key Features

  • High Accuracy: The ADE5169ASTZF62-RL boasts exceptional measurement accuracy, making it suitable for applications that require rigorous energy data such as billing and energy management systems.
  • On-Chip DSP: Equipped with an on-chip digital signal processor, this IC is capable of complex calculations for energy measurement, power quality monitoring, and load profiling.
  • Multi-Functionality: It supports various metering functions including active, reactive, and apparent energy calculations, along with instantaneous voltage and current measurements.
  • Tamper Detection: Enhanced security features are integrated to detect and report any tampering attempts, ensuring the integrity of the metering data.
  • Flexible Communication: The device includes multiple communication interfaces to facilitate data transmission and integration with modern smart grid infrastructure.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADE5169ASTZF62-RL operates with minimal power consumption, contributing to the overall efficiency of the metering system.

Applications

The versatile nature of the ADE5169ASTZF62-RL makes it an ideal choice for a wide range of applications, including:

  • Smart energy meters
  • Industrial and commercial metering systems
  • Energy management and monitoring systems
  • Demand response systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADE5169ASTZF62-RL is no exception. Manufactured to meet high standards, this product is designed for long-term reliability and consistent performance in the field. With Analog Devices' reputation, users can trust the ADE5169ASTZF62-RL for their critical energy measurement needs.

You May Also Be Interested in

Analog Devices Inc.
IC, FW POWER QUALITY SOLUTION
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9090 $59.0900
24+ $4.8487 $116.3688
37+ $4.6974 $173.8038
51+ $4.5449 $231.7899
66+ $4.3936 $289.9776
88+ $3.9397 $346.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess