EN
  • EN
  • DE

ADE5166ASTZF62

Part No ADE5166ASTZF62
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC METER/8052/RTC/LCD DRV 64LQFP / Single Phase Meter IC 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Energy Metering
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Input Impedance 770kOhm
Measurement Error 0.1%
Voltage - I/O High 1.3V, 2V, 2.4V
Voltage - I/O Low 0.4V, 0.8V
Current - Supply 4.4mA
Voltage - Supply 2.4 V ~ 3.7 V
Meter Type Single Phase
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADE5166
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-ADE5166ASTZF62-AD,ANAANAADE5166ASTZF62
Standard Package 1
Win Source Part Number 1027783-ADE5166ASTZF62
Ultra Librarian 3D Model Ultra Librarian ADE5166ASTZF62 CAD Model

Description

Product Overview: ADE5166ASTZF62 by Analog Devices Inc.

The ADE5166ASTZF62 is a state-of-the-art integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of energy metering applications. This precision analog front-end (AFE) is optimized for residential and industrial metering systems that require high accuracy, reliability, and long-term stability.

Key Features

  • High Accuracy: The ADE5166ASTZF62 boasts exceptional measurement accuracy for both active and reactive energy, making it ideal for use in certified metering systems where precision is paramount.
  • Integrated DSP: Equipped with an on-chip digital signal processor, this product offers advanced signal processing capabilities, allowing for the implementation of sophisticated metering algorithms and calibration routines.
  • Wide Dynamic Range: With its broad dynamic range, the ADE5166ASTZF62 is capable of handling a wide variety of load conditions, ensuring accurate readings across a range of current inputs.
  • Low Power Consumption: Designed for efficiency, the ADE5166ASTZF62 maintains low power consumption, which is critical for battery-operated metering systems and contributes to overall energy savings.
  • Robust Communication Interfaces: The device includes multiple communication interfaces, facilitating easy integration with external microcontrollers and communication modules for smart metering applications.

Applications

The ADE5166ASTZF62 is versatile and can be used in various metering applications such as:

  • Residential smart meters
  • Commercial energy meters
  • Industrial metering systems
  • Sub-metering and energy management systems

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality, and the ADE5166ASTZF62 is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance. Additionally, customers can benefit from Analog Devices' extensive technical support and documentation, making the integration of the ADE5166ASTZF62 into metering solutions a smooth and supported process.

Overall, the ADE5166ASTZF62 represents a sophisticated solution for advanced metering infrastructure (AMI), delivering the accuracy, efficiency, and functionality required to meet the evolving demands of the energy metering industry.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
PMBUS POWER MONITOR / Single Phase Meter IC 16-LFCSP-WQ (4x4)
Lowest to $173.1344
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess