EN
  • EN
  • DE

ADDI7024BBCZ

Part No ADDI7024BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 4 CHAN 56LFCSP / Channel AFE Bit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Base Product Number ADDI7024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADDI7024BBCZ,2156-ADDI7024BBCZ-AD
Standard Package 1
Win Source Part Number 1181381-ADDI7024BBCZ
Ultra Librarian 3D Model Ultra Librarian ADDI7024BBCZ CAD Model

Description

ADDI7024BBCZ: A High-Performance Analog-to-Digital Converter

The ADDI7024BBCZ is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product offers exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require precise digital representations of analog signals.

Key Features and Benefits

  • High Resolution: The ADDI7024BBCZ boasts a high resolution, which ensures that it can capture even the smallest changes in the analog input signal. This makes it suitable for applications where precision is paramount.
  • Fast Sampling Rate: With its ability to sample at a high rate, this ADC can process rapidly changing signals, capturing the necessary data without missing critical information. This feature is particularly beneficial in applications such as medical imaging, radar systems, and high-speed data acquisition.
  • Low Power Consumption: Despite its high performance, the ADDI7024BBCZ is designed to be energy efficient. Low power consumption extends the battery life of portable devices and reduces the thermal footprint in high-density systems.
  • Robust Interface Options: The ADC supports various digital interface standards, making it easy to integrate into existing systems without the need for extensive redesigns or additional components.
  • Durable and Reliable: Analog Devices Inc. is known for its commitment to quality, and the ADDI7024BBCZ is built to meet the highest standards of durability and reliability, ensuring stable performance even in harsh environments.

Applications

The versatility of the ADDI7024BBCZ allows it to be used across a multitude of sectors, including:

  • Medical Imaging
  • Instrumentation and Measurement
  • Communications Systems
  • Industrial Automation
  • Aerospace and Defense

The ADDI7024BBCZ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for system designers looking to enhance the capabilities of their digital processing systems. Whether for high-precision medical equipment or robust industrial control systems, this ADC offers a solution that can meet and exceed the demands of modern technology.

You May Also Be Interested in

Analog Devices Inc.
IC ANALOG FRONT END 6CH 28-SOIC
Lowest to $10.8333
Microchip Technology
SIX CHANNEL ENERGY METER FRONT E
Lowest to $6.4030
Analog Devices Inc.
IC ANALOG FRONT END DUAL 28TSSOP
Lowest to $134.3284
Texas Instruments
IC AFE 1 CHAN 16BIT 28TSSOP
Need more? Email Us
Texas Instruments
IC AFE 3 CHAN 24BIT 30DSBGA
Need more? Email Us
Analog Devices Inc.
IC AFE 4 CHAN 19BIT 64LQFP
Need more? Email Us
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Lowest to $18.7452
Cirrus Logic Inc.
IC AFE 6 CHAN 16BIT 56QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7403 $77.2209
6+ $21.1203 $126.7218
9+ $20.4608 $184.1472
12+ $19.8002 $237.6024
16+ $19.1407 $306.2512
21+ $17.1610 $360.3810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 415 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess