EN
  • EN
  • DE

ADDI7018BCPZ

Part No ADDI7018BCPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VID HD IMAGE SGN PROC 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Analog Devices Inc.
Series Precision Timing™
Package Tray
Product Status Active
Function Processor
Applications Professional Video
Control Interface Analog Voltage
Voltage - Supply 1.8V ~ 3V
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number ADDI7018
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859959-ADDI7018BCPZ
Ultra Librarian 3D Model Ultra Librarian ADDI7018BCPZ CAD Model

Description

The ADDI7018BCPZ is a state-of-the-art integrated circuit designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is engineered to meet the rigorous demands of advanced electronic systems, providing a robust solution for a variety of applications.

Key Features

  • Precision Performance: The ADDI7018BCPZ delivers exceptional accuracy and reliability, ensuring that it can handle precise measurements and controls in critical applications.
  • High Integration: This component integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Low Power Consumption: Designed with energy efficiency in mind, the ADDI7018BCPZ operates with minimal power, making it ideal for portable and battery-powered devices.
  • Robust Temperature Range: Capable of operating across a wide temperature range, this IC ensures consistent performance even in extreme environmental conditions.

Applications

The versatility of the ADDI7018BCPZ allows it to be utilized in a wide array of applications, including:

  • Medical Imaging Systems
  • Industrial Control Systems
  • Precision Instrumentation
  • Communication Infrastructure
  • Aerospace and Defense Electronics

Technical Specifications

The technical specifications of the ADDI7018BCPZ are designed to provide optimal performance in the most demanding situations. Some of the key specifications include:

  • Package / Case: LFCSP-EP
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the ADDI7018BCPZ is no exception. Each component undergoes rigorous testing to ensure it meets or exceeds industry standards for performance and durability.

Ordering Information

To order or inquire about the ADDI7018BCPZ, customers can contact Analog Devices Inc. or their authorized distributors. Detailed product information and support documentation are available on the Analog Devices website.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.0032 $74.0032
2+ $60.7207 $121.4414
3+ $58.8230 $176.4690
5+ $56.9253 $284.6265
6+ $55.0277 $330.1662
8+ $49.3358 $394.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess