EN
  • EN
  • DE

ADDAC80D-CBI-V

Part No ADDAC80D-CBI-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Programmable Not Verified
Number of Bits 12
Number of D/A Converters 1
Settling Time 4µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 4.5V ~ 16V
INL/DNL (LSB) ±0.5 (Max), ±0.75 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
Base Product Number ADDAC80
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 41093-ADDAC80D-CBI-V
Ultra Librarian 3D Model Ultra Librarian ADDAC80D-CBI-V CAD Model

Description

Introducing the ADDAC80D-CBI-V from Analog Devices Inc.

Analog Devices Inc. is renowned for its high-quality electronic components that cater to a wide range of applications, and the ADDAC80D-CBI-V is no exception. This precision digital-to-analog converter (DAC) is designed to meet the rigorous demands of industrial, commercial, and military applications where reliable and accurate analog output is critical.

Key Features of the ADDAC80D-CBI-V

  • High Precision: The ADDAC80D-CBI-V boasts a 12-bit resolution, ensuring fine granularity and precise analog output for your applications. This level of precision is ideal for instrumentation and control systems where accuracy is paramount.
  • Monolithic Design: The DAC is constructed as a monolithic IC, which provides excellent thermal stability and reliability. This design ensures that the performance of the device is consistent across various temperature ranges.
  • Compatibility: With its versatile interface, the ADDAC80D-CBI-V can be easily integrated into a wide array of systems. It is compatible with most microprocessors and can be used in both parallel and serial input modes, providing flexibility in system design.
  • Durability: Encased in a robust package, the ADDAC80D-CBI-V is built to withstand harsh conditions, making it suitable for both industrial and military applications where durability is a necessity.
  • Integrated Linearity: The device features excellent integrated linearity, minimizing errors and ensuring that the output closely follows the input digital signal.

Applications

The ADDAC80D-CBI-V is the ideal choice for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Industrial Automation
  • Flight Control Systems
  • Precision Instrumentation

Summary

The ADDAC80D-CBI-V from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the most demanding applications. Whether you're working on industrial automation, military equipment, or precision instrumentation, this digital-to-analog converter offers the performance and durability you need. With its high precision, monolithic design, and compatibility with a range of systems, the ADDAC80D-CBI-V is a versatile component that will enhance the performance of your electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess