EN
  • EN
  • DE

ADDAC80-CCD-V

Part No ADDAC80-CCD-V
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT PARALLEL 24-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Data Interface Parallel
Reference Type External, Internal
Operating Supply Voltage ±11.4 V ~ 16.5 V
Voltage - Supply, Digital 4.5 V ~ 16 V
INL/DNL (LSB) ±0.25, ±0.75 (Maximum)
Architecture R-2R
Operating Temperature Range -25°C ~ 85°C
Package 24-CDIP (0.600", 15.24mm)
Manufacturer Package 24-CDIP Side Brazed
Win Source Part Number 767794-ADDAC80-CCD-V
Popularity Medium
Supply and Demand Status Limited
Family Name ADDAC80
Introduction Date September 23, 1996
ECCN EAR99
Country of Origin United Kingdom
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADDAC80-CCD-V CAD Model

Description

Introducing the ADDAC80-CCD-V by Analog Devices Inc.

The ADDAC80-CCD-V is a high-performance, 12-bit digital-to-analog converter (DAC) designed to deliver unparalleled accuracy and stability in a wide range of applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product stands out for its precision analog signal processing capabilities.

Key Features

  • Precision: The ADDAC80-CCD-V boasts a 12-bit resolution, ensuring fine granularity and precise digital-to-analog conversion, making it an excellent choice for applications requiring high levels of accuracy.
  • Stability: With its advanced design, this DAC offers exceptional stability over time and temperature variations, which is crucial for maintaining performance in challenging environments.
  • Versatility: The product is designed to operate across a wide range of voltages, catering to various power requirements and making it suitable for multiple applications.
  • Integration: Its compact form factor allows for easy integration into existing systems without the need for significant modifications, thereby reducing development time and costs.

Applications

The ADDAC80-CCD-V is ideal for use in a variety of fields, including:

  • Industrial automation and control systems
  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Telecommunications

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADDAC80-CCD-V is no exception. It is built to meet the highest industry standards, ensuring reliability and performance. The product undergoes rigorous testing to guarantee that it performs to specifications under all specified conditions.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the ADDAC80-CCD-V into their projects. Analog Devices Inc. also provides comprehensive technical support to address any questions or challenges that may arise during the design, development, or deployment phases.

With its combination of precision, stability, and versatility, the ADDAC80-CCD-V from Analog Devices Inc. represents a reliable and efficient solution for all your digital-to-analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
Lowest to $7.1344
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3160 $84.9480
5+ $23.2340 $116.1700
8+ $22.5086 $180.0688
11+ $21.7821 $239.6031
14+ $21.0557 $294.7798
19+ $18.8773 $358.6687
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess