EN
  • EN
  • DE

ADD8710

Part No ADD8710
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 10 - CHANNEL GAMMA BUFFER WITH V-COM DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139963-ADD8710
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADD8710 CAD Model

Description

The ADD8710 from Analog Devices Inc. is a high-performance, precision operational amplifier that offers a perfect blend of features making it an ideal choice for a wide range of applications. This integrated circuit is designed to deliver low noise, low distortion, and high speed, which are essential for applications requiring accurate signal amplification and conditioning.

Key Features

  • High Speed: The ADD8710 boasts a high slew rate and fast settling time, ensuring that signals are processed quickly without delay, which is crucial for high-speed data acquisition systems and fast control loops.
  • Low Noise: With its low noise characteristics, the ADD8710 provides clean amplification of signals, making it suitable for sensitive instrumentation and audio applications.
  • Low Distortion: The device maintains signal fidelity by offering low total harmonic distortion (THD), which is especially important in high-quality audio and precision measurement systems.
  • High Output Drive: Capable of delivering high output current, the ADD8710 can drive a variety of loads, including capacitive loads, with ease.
  • Stable with Capacitive Loads: The design of the ADD8710 ensures stability when driving capacitive loads, which is a common challenge for many operational amplifiers.
  • Wide Supply Range: The device can operate from a wide range of supply voltages, accommodating different system designs and requirements.

Applications

The versatility of the ADD8710 makes it suitable for a diverse array of applications. It is commonly used in precision data systems, filter circuits, professional audio equipment, and medical devices. Its high-speed characteristics also make it a good fit for video processing, instrumentation, and any other system that requires a fast, low-noise, and low-distortion operational amplifier.

Conclusion

Overall, the ADD8710 from Analog Devices Inc. represents a robust solution for designers looking to enhance the performance of their systems with a reliable, high-quality operational amplifier. Its combination of speed, precision, and versatility makes it an invaluable component in both commercial and industrial applications.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1485 $59.8215
45+ $2.5826 $116.2170
70+ $2.5029 $175.2030
96+ $2.4220 $232.5120
124+ $2.3412 $290.3088
166+ $2.0986 $348.3676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess