EN
  • EN
  • DE

ADD8505WRUZ

Part No ADD8505WRUZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description 4-, 5-, 6-Channel, Muxed Input Line Inversion LCD Gamma Buffers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Output Type Rail-to-Rail
Number of Circuits 5
SR - Slew Rate 7 V/μs
Operating Supply Current 3mA
Output Current per Channel 380mA
Dual Supply Voltage (±) 3.3 V ~ 6.5 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
RoHS State Request Verification
Win Source Part Number 1139958-ADD8505WRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADD8505WRUZ CAD Model

Description

ADD8505WRUZ by Analog Devices Inc.

The ADD8505WRUZ is a high-performance, precision operational amplifier (op-amp) from the renowned manufacturer Analog Devices Inc. This particular model is designed to offer a blend of features that make it suitable for a wide range of applications, including sensor interfacing, portable devices, and industrial control systems. With its compact package and advanced specifications, the ADD8505WRUZ is engineered to provide reliable and efficient performance in both general-purpose and demanding environments.

Key Features:

  • Low Noise: The ADD8505WRUZ boasts a low noise figure, making it ideal for applications that require a high signal-to-noise ratio. This ensures clear and accurate signal amplification, critical for precision instrumentation.
  • High Speed: With a fast slew rate and wide bandwidth, this op-amp is capable of handling rapid signal changes effectively, which is essential for high-speed data acquisition and communication systems.
  • Low Offset Voltage: The device is characterized by a low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement and control applications.
  • Single-Supply Operation: The ADD8505WRUZ is designed for single-supply operation, allowing for simplified power supply design and compatibility with a range of applications that operate on a single voltage source.
  • Rail-to-Rail Output: It offers rail-to-rail output swing, which maximizes the dynamic range and is particularly useful when operating at lower supply voltages.

Package and Supply:

The ADD8505WRUZ comes in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which allows for efficient use of board space in densely packed electronic circuits. The device operates over a wide temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications:

Due to its versatility, the ADD8505WRUZ can be integrated into a multitude of electronic systems. It is particularly effective in precision amplification circuits, active filters, voltage references, and battery-powered devices where power efficiency is paramount. Additionally, it can be used in data conversion systems as a buffer amplifier to drive analog-to-digital converters (ADCs), ensuring high-fidelity signal conversion.

Overall, the ADD8505WRUZ from Analog Devices Inc. represents a reliable and versatile solution for designers looking to enhance the performance and precision of their electronic systems.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Need more? Email Us
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess