EN
  • EN
  • DE

ADD5207ACPZ

Part No ADD5207ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description Four-String, White LED Driver for LCD Backlight Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139952-ADD5207ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADD5207ACPZ CAD Model

Description

The ADD5207ACPZ is a high-performance, integrated LED driver from the esteemed Analog Devices Inc. This driver is specifically designed to efficiently manage and drive LED arrays, making it an ideal choice for a wide range of lighting applications. With its precision and reliability, the ADD5207ACPZ is well-suited for backlighting LCD panels, as well as for general illumination and automotive lighting systems.

Key Features

  • Integrated Solution: The ADD5207ACPZ consolidates multiple functionalities into a single chip, which includes a boost converter, a 7-channel current sink, and a built-in PWM generator, simplifying the design and reducing the overall component count.
  • High Efficiency: The device features a high-efficiency boost converter that can drive up to 60 LEDs in series, ensuring optimal power usage and helping to extend battery life in portable applications.
  • Dimming Capabilities: With its internal PWM generator and external dimming control, the ADD5207ACPZ provides smooth and flicker-free dimming, allowing for a wide range of brightness levels.
  • Thermal Protection: The thermal management system of the ADD5207ACPZ includes over-temperature protection, safeguarding the device and the LEDs from potential thermal damage.
  • Flexibility: The device is designed to accommodate a variety of LED configurations and can adapt to different input voltages, making it versatile for numerous applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADD5207ACPZ saves valuable board space and is suitable for space-constrained applications.

Applications

The ADD5207ACPZ is a versatile LED driver that can be used in a multitude of applications. Its primary use is in backlighting for LCD TVs, monitors, and laptop screens, where consistent and controlled illumination is necessary. Additionally, its robust design makes it suitable for automotive interior and exterior lighting, as well as in general lighting solutions that require energy-efficient and reliable LED driving capabilities.

Technical Specifications

The device operates over a wide input voltage range and provides several safety features including over-voltage, over-current, and thermal shutdown. The ADD5207ACPZ also supports synchronization to an external clock, allowing for seamless integration into more complex lighting systems.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Aic
Lowest to $0.5556
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER LINEAR 80MA 32QFN
Lowest to $2.1735
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8863 $60.6123
49+ $2.3678 $116.0222
76+ $2.2938 $174.3288
105+ $2.2199 $233.0895
135+ $2.1460 $289.7100
181+ $1.9242 $348.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87,800 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess