EN
  • EN
  • DE

ADD17000BCPZ

Part No ADD17000BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043414-ADD17000BCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADD17000BCPZ CAD Model

Description

The ADD17000BCPZ is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring accurate signal processing. Analog Devices Inc. is known for its innovative and reliable products, and the ADD17000BCPZ is no exception, providing exceptional accuracy and stability in signal conversion and management tasks.

Key Features:

  • High Precision: The ADD17000BCPZ offers excellent precision, making it suitable for critical applications where accurate signal processing is paramount.
  • Low Power Consumption: Designed for efficiency, the device consumes minimal power, which is ideal for battery-powered or energy-sensitive applications.
  • Robust Performance: With its sturdy design, the ADD17000BCPZ can operate reliably in a variety of environmental conditions, ensuring consistent performance.
  • Wide Operating Temperature Range: The device can function effectively across a broad temperature spectrum, making it versatile for different usage scenarios.
  • Compact Package: The ADD17000BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which allows for a smaller footprint on printed circuit boards.

Applications:

The versatility of the ADD17000BCPZ makes it an excellent choice for a diverse array of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Precision Instrumentation
  • Medical Devices
  • Automotive Electronics

Technical Specifications:

The ADD17000BCPZ is designed with the following technical specifications to meet the rigorous demands of various applications:

  • Supply Voltage: Specified at a particular range suitable for various applications.
  • Resolution: High-resolution capabilities for precise signal conversion.
  • Interface: User-friendly interface options for easy integration into systems.
  • Package: LFCSP for space-saving installation.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Generic
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess