EN
  • EN
  • DE

ADCMP670-1YUJZ-RL7

Part No ADCMP670-1YUJZ-RL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR DUAL OD TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.7 V to 5.5 V
Current - Input Bias (Max) 0.01μA @ 1.7V
Current - Quiescent (Max) 11μA
Propagation Delay (Max) 10μs
Hysteresis 11mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 008729-ADCMP670-1YUJZ-RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Wireless, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADCMP670-1YUJZ-RL7 CAD Model

Description

The ADCMP670-1YUJZ-RL7 is a state-of-the-art comparator from Analog Devices Inc., designed for applications requiring high-speed, high-precision signal processing. This advanced component is an ideal choice for a wide array of electronic systems, including but not limited to data acquisition, instrumentation, and automation.

Key Features

  • Fast Propagation Delay: The device boasts an ultra-fast propagation delay, enabling quick response times in critical applications where timing is paramount.
  • Low Voltage Operation: Operating at low voltages, the ADCMP670-1YUJZ-RL7 is suitable for modern low-power devices, contributing to energy efficiency without compromising performance.
  • High Accuracy: With its precise comparison capabilities, it ensures high accuracy in signal detection, making it reliable for sensitive electronic applications.
  • Push-Pull Outputs: The comparator features push-pull outputs, which provide a robust and stable output signal, reducing the need for external components.
  • Single Supply Operation: It is designed to work with a single supply voltage, simplifying the power supply design and reducing the overall system complexity.

Applications

The ADCMP670-1YUJZ-RL7 is versatile and can be integrated into various applications. Some of the typical applications include:

  • High-speed data acquisition systems
  • Precision instrumentation
  • Automated test equipment (ATE)
  • Zero-crossing detectors
  • Window comparators
  • Level shifters

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADCMP670-1YUJZ-RL7 is no exception. It is built with the highest standards to meet the rigorous demands of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information

The ADCMP670-1YUJZ-RL7 is available in a compact, surface-mount package, making it suitable for space-constrained applications. It is also available in reel packaging for efficient assembly processes, denoted by the 'RL7' suffix in the part number.

You May Also Be Interested in

Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0582 $56.4074
16+ $6.6118 $105.7888
24+ $6.4052 $153.7248
33+ $6.1986 $204.5538
42+ $5.9920 $251.6640
56+ $5.3721 $300.8376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess