EN
  • EN
  • DE

ADCMP609BRMZ-REEL7

Part No ADCMP609BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR TTL/CMOS 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 3mV at 2.5V
Current - Input Bias (Maximum) 0.4μA at 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Maximum) 1.1mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 60ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Mounting Style SMD
Supplier Device Package 8-MSOP
Part Number Series ADCMP609
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808125-ADCMP609BRMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADCMP609BRMZ-REEL7 CAD Model

Description

ADCMP609BRMZ-REEL7 - High-Speed Comparator from Analog Devices Inc.

The ADCMP609BRMZ-REEL7, produced by Analog Devices Inc., stands as a premier high-speed comparator that offers a perfect blend of speed and precision for a vast array of applications. This device is part of the ADCMP609 series and comes packaged in a compact 8-MSOP (Mini Small Outline Package) that is both space-efficient and suitable for high-density mounting on printed circuit boards.

Featuring a fast propagation delay of typically 700 ps, the ADCMP609BRMZ-REEL7 is designed to meet the demands of high-speed signal processing applications. Its exceptional speed makes it an ideal choice for time-critical tasks such as clock and data recovery, pulse shaping, and high-speed triggering in digital and mixed-signal systems.

One of the key advantages of this high-speed comparator is its versatility. It operates over a wide supply voltage range of 2.5 V to 5.5 V, allowing it to be easily integrated into various circuit designs without the need for additional power supply modifications. Additionally, the device boasts a low input offset voltage and a latch function that enhances its performance in complex circuits where precise timing and control are necessary.

The ADCMP609BRMZ-REEL7 also includes features like a complementary output stage with both open-drain and push-pull outputs, providing designers with the flexibility to choose the output configuration that best suits their application. Moreover, the device's input hysteresis can be externally adjusted, enabling fine-tuning of its switching characteristics, which is particularly useful in noisy environments or when dealing with slow-moving input signals.

Supplied in a tape and reel format (REEL7), the ADCMP609BRMZ-REEL7 is optimized for automated assembly processes, ensuring efficient manufacturing and reduced production costs. This packaging format is also conducive to large volume orders and simplifies inventory management for industrial-scale projects.

In summary, the ADCMP609BRMZ-REEL7 from Analog Devices Inc. is a robust, high-performance comparator that offers rapid response times and precision operation, making it an excellent choice for designers working on high-speed digital and mixed-signal applications.

You May Also Be Interested in

Texas Instruments
LM193JAN LOW POWER LOW OFFSET VO / Comparator
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3002 $52.8032
37+ $2.7079 $100.1923
58+ $2.6232 $152.1456
79+ $2.5386 $200.5494
102+ $2.4540 $250.3080
137+ $2.2001 $301.4137
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,710 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess