EN
  • EN
  • DE

ADCMP608BKSZ-REEL7

Part No ADCMP608BKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR TTL/CMOS SC70-6
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 3mV @ 2.5V
Current - Input Bias (Max) 0.4μA @ 2.5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 1.3mA
CMRR, PSRR (Typ) 45dB CMRR, 50dB PSRR
Propagation Delay (Max) 60ns
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-6
Win Source Part Number 091283-ADCMP608BKSZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP608BKSZ-REEL7 CAD Model

Description

Analog Devices ADCMP608BKSZ-REEL7: High-Speed Comparator

The ADCMP608BKSZ-REEL7 is a high-performance, high-speed comparator from Analog Devices Inc., renowned for its precision and speed in a variety of electronic applications. This comparator is designed to offer a fast response time and low power consumption, making it an ideal choice for systems that require quick and accurate voltage comparisons.

Encased in a compact 6-lead SC-70 package, the ADCMP608BKSZ-REEL7 operates over a wide supply voltage range from 2.7V to 5.5V. This flexibility allows it to be easily integrated into both 3.3V and 5V systems. The device features a typical propagation delay of just 2.5ns with 5mV overdrive, ensuring swift and precise operation in time-sensitive applications.

One of the standout features of the ADCMP608BKSZ-REEL7 is its input offset voltage of only 2.5mV, which minimizes error and enhances accuracy. Additionally, the comparator is equipped with a latch function that provides users with more control over the comparison process. This feature enables the device to retain its output state until it is instructed to take another comparison, which can be particularly useful in complex digital systems that require synchronization.

The ADCMP608BKSZ-REEL7 also boasts an input voltage range that extends 200mV beyond both rails, giving it the ability to compare signals that approach the power supply limits. This is particularly beneficial in single-supply operations where the full range of the supply voltage is often utilized.

Designed for surface mount technology, this comparator comes in a tape and reel format (REEL7), which is suitable for automated assembly processes, making it a great choice for high-volume production. Whether used in data acquisition systems, clock and data recovery circuits, or high-speed signal processing, the ADCMP608BKSZ-REEL7 provides the reliability and performance expected from Analog Devices Inc.

In summary, the ADCMP608BKSZ-REEL7 stands out as a versatile and efficient solution for systems requiring high-speed voltage comparisons with minimal delay and power consumption. Its robust feature set ensures that it can meet the stringent requirements of modern electronic designs.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8131 $50.6358
44+ $2.3082 $101.5608
68+ $2.2361 $152.0548
93+ $2.1640 $201.2520
120+ $2.0918 $251.0160
160+ $1.8754 $300.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,944 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess