EN
  • EN
  • DE

ADCMP604BKSZ-RL

Part No ADCMP604BKSZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Rail-to-Rail, Very Fast, 2.5 V to 5.5 V, Single-Supply LVDS Comparators | IC COMP TTL/CMOS 1CHAN SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Complementary, LVDS, Rail-to-Rail
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 3V
Current - Input Bias (Maximum) 5μA at 3V
Current - Output 50mA
Current - Quiescent (Maximum) 21mA
CMRR, PSRR 50dB CMRR, 50dB PSRR
Propagation Delay (Maximum) 3ns
Hysteresis 100μV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Mounting Style SMD
Supplier Device Package SC-70-6
Family Part Number ADCMP604
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139934-ADCMP604BKSZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP604BKSZ-RL CAD Model

Description

Analog Devices Inc. ADCMP604BKSZ-RL Comparator IC

The ADCMP604BKSZ-RL is a high-speed comparator from Analog Devices Inc., renowned for its precision and performance in a variety of applications. This advanced comparator is designed to offer fast response times and low power consumption, making it an ideal choice for high-speed signal processing tasks.

Key Features:

  • Ultra-Fast Propagation Delay: The device boasts an impressive propagation delay, ensuring quick response times for critical applications that require high-speed comparisons.
  • Low Power Consumption: With energy efficiency in mind, the ADCMP604BKSZ-RL operates with minimal power, making it suitable for battery-powered or energy-sensitive systems.
  • Single Supply Operation: It is capable of operating from a single supply voltage, simplifying power supply design and reducing system complexity.
  • Input Voltage Range: The comparator can handle a wide input voltage range, providing flexibility in interfacing with different signal levels.
  • Output Latch Function: The device includes an output latch function, allowing the output state to be held until the system is ready to process the information.
  • Adjustable Hysteresis: Users can adjust the hysteresis to optimize performance for various signal conditions, enhancing noise immunity and preventing false triggering.

The ADCMP604BKSZ-RL comes in a compact package, making it suitable for space-constrained applications. It is commonly used in systems that require precise voltage monitoring, such as data converters, clock and data recovery circuits, and high-speed sampling devices. Its fast response time and low power attributes make it particularly useful in portable and handheld devices, where power efficiency and rapid signal processing are critical.

Analog Devices Inc. has a reputation for producing high-quality components that are reliable and durable, and the ADCMP604BKSZ-RL is no exception. Whether you are designing a simple voltage comparator circuit or an advanced digital system requiring high-speed comparisons, this comparator is engineered to meet the stringent demands of modern electronic applications.

For engineers and designers looking for a comparator that offers a blend of speed, efficiency, and adaptability, the ADCMP604BKSZ-RL by Analog Devices Inc. is an excellent choice that promises to deliver performance and reliability in a variety of settings.

You May Also Be Interested in

Rochester Electronics
93S46DM
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess