EN
  • EN
  • DE

ADCMP600BRJZ-REEL7

Part No ADCMP600BRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP TTL/CMOS 1CHAN SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, TTL
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 2.5V
Current - Input Bias (Max) 5μA @ 2.5V
Current - Output (Typ) 15mA
Current - Quiescent (Max) 4mA
CMRR, PSRR (Typ) 50dB CMRR, 50dB PSRR
Propagation Delay (Max) 5ns
Hysteresis 2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008728-ADCMP600BRJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP600BRJZ-REEL7 CAD Model

Description

ADCMP600BRJZ-REEL7 - High-Speed Comparator by Analog Devices Inc.

The ADCMP600BRJZ-REEL7 is a high-performance, fast comparator from Analog Devices Inc., renowned for its precision and speed in electronic signal processing. This component is designed to offer a rapid response time and high accuracy in a wide range of applications, from industrial automation to high-speed signal processing systems.

Encased in a compact SOT-23 package, the ADCMP600BRJZ-REEL7 is part of the REEL7 packaging series, which ensures convenient handling and assembly for high-volume production environments. The device operates over a wide supply voltage range, making it versatile for various circuit designs.

Key Features:

  • High Speed: With a propagation delay typically under 7 ns, this comparator is ideal for high-frequency applications where rapid signal processing is crucial.
  • Low Power Consumption: It is designed for efficiency, requiring a minimal power supply, which is beneficial for portable and battery-powered applications.
  • Wide Supply Voltage Range: The ADCMP600BRJZ-REEL7 operates over a broad supply voltage range, accommodating a variety of industrial and commercial applications.
  • Flexible Input Range: The input voltage range includes the ground, allowing for single-ended applications, and it can also accommodate differential signals for more complex configurations.
  • Output Latch Function: This feature provides an additional level of control, allowing the output state to be held until the system is ready to process the signal.
  • Overdrive and Hysteresis Adjustments: These adjustments offer enhanced control over the comparator's response to input signals, improving accuracy and stability.

The ADCMP600BRJZ-REEL7 is an excellent choice for designers who require a reliable and fast comparator for their digital or mixed-signal circuits. Its small footprint and high-speed operation make it especially suitable for space-constrained applications that demand quick response times, such as data acquisition systems, zero-crossing detectors, and high-speed instrumentation.

Whether for industrial, medical, or communication applications, the ADCMP600BRJZ-REEL7 from Analog Devices Inc. represents a blend of performance and practicality, ensuring accurate and efficient signal comparison in the most demanding environments.

You May Also Be Interested in

Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4052 $51.0780
36+ $2.7940 $100.5840
56+ $2.7067 $151.5752
77+ $2.6194 $201.6938
99+ $2.5321 $250.6779
133+ $2.2701 $301.9233
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess