Analog Devices ADCMP567BCPZ Comparator
The ADCMP567BCPZ is a high-speed comparator from Analog Devices Inc., designed to provide precise voltage level detection and fast response times for a wide range of applications. This comparator is a part of Analog Devices' portfolio of high-performance integrated circuits that are engineered to meet the demanding requirements of advanced electronic systems.
With its ultra-fast propagation delay and low jitter, the ADCMP567BCPZ is an ideal solution for time-critical signal processing tasks. The device features a typical propagation delay of just 2.5 ns with an overdrive of 5 mV, and a jitter of 3 ps RMS, which ensures reliable and consistent performance even in the most challenging environments.
Key Features:
- Ultra-fast propagation delay: 2.5 ns typical
- Low input offset voltage: 2.5 mV typical
- Low jitter: 3 ps RMS
- Wide supply voltage range: 3.3 V to 5.5 V
- PECL and TTL/CMOS compatible outputs
- Input hysteresis: 5 mV typical for enhanced noise immunity
- Latch function for holding the output state
- Available in a compact LFCSP (Lead Frame Chip Scale Package) package
The ADCMP567BCPZ operates over a wide supply voltage range, accommodating 3.3 V to 5.5 V, which allows it to be used in various system voltages without the need for additional level shifting. Its compatibility with PECL and TTL/CMOS logic outputs makes it versatile for interfacing with different digital systems.
This comparator also offers a latch function that enables the user to hold the output state, providing additional flexibility in timing-sensitive applications. The input hysteresis feature of 5 mV typical enhances noise immunity, ensuring stable operation even in the presence of noisy signals.
Encased in a compact LFCSP package, the ADCMP567BCPZ is optimized for space-constrained applications without compromising on performance. Whether it's for high-speed data acquisition systems, zero-crossing detectors, or pulse-width modulation (PWM) controllers, the ADCMP567BCPZ delivers the accuracy and speed required for modern electronic systems.
Analog Devices Inc. is known for its commitment to quality and reliability, and the ADCMP567BCPZ is no exception. It is a testament to the company's dedication to providing components that push the boundaries of speed and precision.