EN
  • EN
  • DE

ADCMP551BRQZ-REEL7

Part No ADCMP551BRQZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR PECL/LVPECL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 2
Output Type Complementary, Differential, LVPECL, Open-Emitter, PECL
Supply Voltage - Operating 3.14 V to 5.25 V
Voltage - Input Offset (Max) 10mV @ 3.3V
Current - Quiescent (Max) 17mA
CMRR, PSRR (Typ) 76dB CMRR, 75dB PSRR
Propagation Delay (Max) 0.625ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 114280-ADCMP551BRQZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP551BRQZ-REEL7 CAD Model

Description

ADCMP551BRQZ-REEL7 - Precision Comparator from Analog Devices Inc.

The ADCMP551BRQZ-REEL7 is a high-performance, precision comparator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This comparator is designed to deliver fast and accurate voltage comparison, making it an ideal choice for a wide range of applications, including data acquisition systems, instrumentation, and control systems.

The ADCMP551BRQZ-REEL7 boasts a wide input voltage range and a low input offset voltage, ensuring reliable operation across a variety of conditions. With its fast propagation delay and low power consumption, this comparator is optimized for systems where both speed and efficiency are critical. The device is packaged in a compact, surface-mount QSOP package, making it suitable for space-constrained applications.

Key features of the ADCMP551BRQZ-REEL7 include:

  • High Speed: Fast response times are essential in modern electronic applications, and the ADCMP551BRQZ-REEL7 delivers with swift propagation delays.
  • Precision Accuracy: With a low input offset voltage, this comparator ensures precise voltage level detection, which is crucial for sensitive applications.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, providing flexibility in various circuit designs.
  • Low Power Consumption: Energy efficiency is a key consideration in electronic design, and this comparator minimizes power usage without sacrificing performance.
  • Robust Package: The QSOP package is not only space-saving but also robust, ensuring the component can withstand the rigors of complex electronic environments.

Whether it's for critical timing functions, zero-crossing detection, or level shifting applications, the ADCMP551BRQZ-REEL7 stands out with its reliability and performance. It is also available in a tape and reel format, denoted by the "-REEL7" suffix, which facilitates efficient handling and placement during the manufacturing process, making it an excellent choice for high-volume production.

Analog Devices Inc. has a reputation for producing high-quality components that meet the stringent requirements of the electronics industry, and the ADCMP551BRQZ-REEL7 is a testament to their commitment to excellence. With its combination of speed, precision, and low power consumption, this comparator is an indispensable component for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess