ADCMP380-2ACBZ-RL7: A High-Accuracy Voltage Monitor from Analog Devices Inc.
The ADCMP380-2ACBZ-RL7 is a state-of-the-art voltage monitor developed by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is meticulously designed to cater to the needs of applications requiring precise voltage monitoring and management.
Key Features
- Dual Voltage Monitor: The ADCMP380-2ACBZ-RL7 is equipped with two voltage monitor inputs, providing the flexibility to track multiple voltage thresholds simultaneously.
- High Accuracy: Precision is paramount in voltage monitoring, and this device delivers with its high accuracy, ensuring reliable performance in sensitive applications.
- Adjustable Thresholds: The voltage thresholds can be adjusted, offering versatility to adapt to a wide range of system requirements and conditions.
- Low Power Consumption: With energy efficiency in mind, this voltage monitor operates with minimal power consumption, making it ideal for power-sensitive applications.
- Compact Package: Housed in a small, surface-mount package, the ADCMP380-2ACBZ-RL7 is suitable for space-constrained applications.
Applications
The ADCMP380-2ACBZ-RL7 is a perfect fit for various applications, including but not limited to:
- Power Supply Monitoring
- Battery Management Systems
- Portable Devices
- Microprocessor/DSP Supervisory Circuits
- Industrial and Automotive Systems
Technical Specifications
With its robust feature set, the ADCMP380-2ACBZ-RL7 ensures that critical system voltages are monitored accurately and reliably. Some of the technical specifications include:
- Package/Case: 6-WDFN Exposed Pad
- Operating Temperature: -40°C to +125°C
- Output Type: Open Drain or Push-Pull
- Mounting Type: Surface Mount
- RoHS Status: RoHS Compliant
The ADCMP380-2ACBZ-RL7 from Analog Devices Inc. is a testament to the company's commitment to delivering high-quality monitoring solutions that meet the rigorous demands of modern electronic systems. Whether you're designing a consumer gadget or an industrial control unit, this voltage monitor is engineered to provide reliable and precise voltage supervision, safeguarding your system's integrity.