EN
  • EN
  • DE

ADCMP370AKSZ

Part No ADCMP370AKSZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816675-ADCMP370AKSZ
Ultra Librarian 3D Model Ultra Librarian ADCMP370AKSZ CAD Model

Description

Analog Devices Inc. ADCMP370AKSZ Comparator

The ADCMP370AKSZ from Analog Devices Inc. is a high-performance, low-power comparator designed for a wide range of applications requiring precision voltage monitoring and signal control. This comparator is part of Analog Devices' extensive family of analog integrated circuits, known for their reliability and cutting-edge technology.

With a tiny SC-70 package, the ADCMP370AKSZ is perfect for space-constrained applications. Its small footprint does not compromise on functionality; the device offers a single comparator with a 1.182V reference, making it suitable for systems that require accurate voltage threshold detection. This reference voltage is internally generated, which simplifies the design and reduces external component count.

The ADCMP370AKSZ operates over a wide single or dual supply voltage range, from 2.3V to 5.5V, allowing for flexible integration into both low-voltage and standard 5V systems. The low operating voltage also makes the device an excellent choice for battery-powered and portable devices, where power efficiency is critical.

Key features of the ADCMP370AKSZ include:

  • Push-pull output stage: This feature allows the comparator to drive both logic high and logic low levels, eliminating the need for an external pull-up resistor and enabling faster response times.
  • Low input offset voltage: The precision of the ADCMP370AKSZ ensures accurate signal comparison, which is vital for critical monitoring and control applications.
  • Low power consumption: With a typical supply current of just 4 µA, the ADCMP370AKSZ is optimized for power-sensitive applications, helping to extend the life of battery-operated devices.
  • No phase inversion with overdriven inputs: The device is designed to avoid output phase inversion when the input exceeds the power supply rails, thus ensuring predictable behavior under all input conditions.

The ADCMP370AKSZ is ideal for a variety of applications, including battery monitoring, window comparators, threshold detectors, and level shifters. Its robust design ensures reliable performance even in harsh industrial environments, making it a versatile choice for designers looking to add precision voltage comparison capabilities to their systems.

Whether you're designing consumer electronics, automotive systems, or industrial equipment, the ADCMP370AKSZ from Analog Devices Inc. offers a compact, power-efficient, and precise solution for your comparator needs.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0259 $51.2950
120+ $0.8418 $101.0160
185+ $0.8155 $150.8675
255+ $0.7892 $201.2460
330+ $0.7629 $251.7570
440+ $0.6840 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess