EN
  • EN
  • DE

ADCMP361YRJZ-REEL7

Part No ADCMP361YRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE OD SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Differential, Open-Drain
Supply Voltage - Operating 1.7 V to 5.5 V
Current - Input Bias (Max) 0.005μA @ 1.7V
Current - Quiescent (Max) 10μA
Propagation Delay (Max) 10μs
Hysteresis 13.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008725-ADCMP361YRJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADCMP361YRJZ-REEL7 CAD Model

Description

Analog Devices ADCMP361YRJZ-REEL7: Precision Single-Channel Comparator

The ADCMP361YRJZ-REEL7 is a high-performance, precision single-channel voltage comparator manufactured by Analog Devices Inc., a company renowned for its expertise in high-quality analog and mixed-signal processing components. This device is designed to offer fast response times and low power consumption, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

With its small package size, the ADCMP361YRJZ-REEL7 comes in a compact 5-lead SOT-23 package, which is perfect for space-constrained applications. The device operates over a wide single or dual supply range of 2.3 V to 5.5 V, providing the flexibility needed to accommodate various system voltages and ensuring compatibility with both 3.3 V and 5 V systems.

Key features of the ADCMP361YRJZ-REEL7 include:

  • Low Power Consumption: The comparator is optimized for low power operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Fast Propagation Delay: Its fast response time ensures quick and accurate signal comparison, which is essential for high-speed systems and critical timing applications.
  • Push-Pull Output: The device features a push-pull output stage that eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Over-the-Top® Input: The proprietary Over-the-Top® input structure allows the input voltage to go beyond the supply rails, providing greater design flexibility and improving system robustness.

The ADCMP361YRJZ-REEL7 also boasts a wide operating temperature range, making it suitable for use in harsh environments. Its precision and reliability are backed by Analog Devices' reputation for producing high-quality components that adhere to stringent industry standards.

Whether you are designing power management systems, window comparators, level shifters, or need a reliable component for threshold detection, the ADCMP361YRJZ-REEL7 is an excellent choice that combines performance, efficiency, and compactness. It comes in a tape and reel packaging format (REEL7), which facilitates automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

You May Also Be Interested in

ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6563 $52.5040
190+ $0.5385 $102.3150
290+ $0.5217 $151.2930
400+ $0.5049 $201.9600
515+ $0.4880 $251.3200
690+ $0.4376 $301.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,180 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess