EN
  • EN
  • DE

XB3-C-A2-UT-001

Part No XB3-C-A2-UT-001
Manufacturer Digi International
Catalog RF Transceiver Modules
Description RF TXRX CELL 4G LTE CAT-M1 / Bluetooth, Cellular 4G LTE CAT-M1 (AT&T/Verizon/Bell/Telus) Transceiver Module Antenna Not Included, U.FL Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Digi
Series XBee® 3 Cellular
Package Tray
RF Family/Standard Bluetooth, Cellular
Protocol 4G LTE CAT-M1 (AT&T/Verizon/Bell/Telus)
Power - Output 23dBm
Sensitivity -105dBm
Serial Interfaces SPI, UART, USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part SARA-R410M
Voltage - Supply 3.3V ~ 4.3V
Current - Transmitting 235mA ~ 860mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case 20-SMD Module
Base Product Number XB3-C-A2
Other Names 602-2169,Q12528881
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235707-XB3-C-A2-UT-001
Ultra Librarian 3D Model Ultra Librarian XB3-C-A2-UT-001 CAD Model

Description

The XB3-C-A2-UT-001 is an RF/IF and RFID>RF Transceiver Modules and Modems component from the XBee® 3 Cellular series.

  • Package: Tray
  • Standard Package: 25
  • Protocol: 4G LTE CAT-M1
  • Output Power: 23dBm
  • Sensitivity: -105dBm
  • Operating Temperature: -40°C to 85°C
  • Manufacturer: Digi
  • RF Family/Standard: Bluetooth and Cellular

You May Also Be Interested in

Quectel
Linear IC
Lowest to $22.9926
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Silicon Labs
RF TXRX MOD ISM<1GHZSMD
Lowest to $14.5523
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314
Quectel
RF TXRX MOD NAVIGATION SMD
Lowest to $8.4403
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $5.6754
Quectel
RF TXRX MOD NAVIGATION CHIP SMD
Lowest to $11.6418
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess