EN
  • EN
  • DE

ADCMP350YKSZ-REEL7

Part No ADCMP350YKSZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP/REF OD ACTIVE LOW SC70-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.25 V to 5.5 V
Current - Input Bias (Max) 170μA @ 5.5V
Current - Quiescent (Max) 15μA
Hysteresis 15mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-4
Win Source Part Number 1014139-ADCMP350YKSZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCMP350YKSZ-REEL7 CAD Model

Description

Analog Devices Inc.'s ADCMP350YKSZ-REEL7: High-Precision Comparator

The ADCMP350YKSZ-REEL7 is a state-of-the-art comparator component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This precision device is designed to offer fast response times and high accuracy in a variety of electronic applications. The ADCMP350YKSZ-REEL7 is supplied in a compact, surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Supply Voltage: The device operates on a wide single supply voltage range, accommodating various application needs.
  • Low Power Consumption: It is optimized for low power operation, which is crucial for battery-powered devices and energy-efficient systems.
  • High-Speed Operation: The comparator boasts a fast propagation delay, enabling quick response times for critical signal processing tasks.
  • Push-Pull Output: The ADCMP350YKSZ-REEL7 features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies design.
  • Over-the-Top® Input: This Analog Devices innovation allows the input voltage to go beyond the supply voltage, providing greater flexibility in handling various input signals.
  • Robust Design: The device is designed to be immune to latch-up and is highly resistant to electrostatic discharge (ESD), ensuring reliability and longevity in harsh environments.

Applications

The ADCMP350YKSZ-REEL7 is ideal for a multitude of applications that require precise voltage monitoring and fast switching capabilities. It is commonly used in:

  • Window comparators
  • Voltage level detection
  • Battery-powered devices
  • Zero-crossing detectors
  • High-speed sampling circuits
  • Logic level translation/shifting

Packaging and Availability

The component is provided in a tape and reel format (REEL7) for automated assembly processes, ensuring efficient handling and placement during manufacturing. The SOT-23-5 package is not only space-saving but also compatible with standard surface-mount technology (SMT), allowing for seamless integration into a broad range of electronic systems.

With its combination of high precision, low power, and high-speed operation, the ADCMP350YKSZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2750 $51.0000
100+ $1.0461 $104.6100
150+ $1.0134 $152.0100
205+ $0.9808 $201.0640
265+ $0.9481 $251.2465
355+ $0.8500 $301.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess