EN
  • EN
  • DE

ADCMP341YRJZ-REEL7

Part No ADCMP341YRJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Comparator Dual 5.5V Automotive 8-Pin SOT-23 T/R / IC COMPARATOR DUAL OD SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.7 V to 5.5 V
Current - Input Bias (Max) 0.005μA @ 1.7V
Current - Quiescent (Max) 10μA
Propagation Delay (Max) 10μs
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 008721-ADCMP341YRJZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADCMP341
Introduction Date May 22, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADCMP341YRJZ-REEL7 CAD Model

Description

The ADCMP341YRJZ-REEL7 is a high-precision, low-power, single voltage comparator manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to provide precise voltage level detection and is an essential building block in a wide array of electronic systems. It is well-suited for applications that require a reliable and accurate comparison of voltages, such as in control systems, power management, and sensor interfacing.

Key Features

  • Low Power Consumption: The ADCMP341YRJZ-REEL7 is optimized for low power operations, making it ideal for battery-powered and portable devices where power efficiency is crucial.
  • High Accuracy: With its precise comparator thresholds, this component ensures high accuracy in voltage detection, which is vital for maintaining system stability and performance.
  • Fast Response Time: The device boasts a quick response time, allowing for rapid signal processing and timely system reactions.
  • Wide Operating Voltage Range: The ADCMP341YRJZ-REEL7 operates over a broad voltage range, accommodating various application requirements and simplifying power supply design.
  • Compact Package: Housed in a small SOT-23 package, this component saves valuable board space, making it a perfect choice for space-constrained applications.
  • Industrial Temperature Range: It is capable of operating within an extended temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

  • Power supply control and management
  • Battery chargers and monitors
  • Threshold detectors/sensors
  • Data systems
  • Portable and wearable technology

The ADCMP341YRJZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for mass production. Its robust design and versatile features ensure that it meets the stringent requirements of a diverse range of applications, from consumer electronics to industrial automation.

With the ADCMP341YRJZ-REEL7, Analog Devices Inc. continues to deliver high-performance components that enhance the efficiency and reliability of electronic systems worldwide.

You May Also Be Interested in

Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3793 $61.3102
33+ $3.5934 $118.5822
50+ $3.4811 $174.0550
69+ $3.3688 $232.4472
89+ $3.2564 $289.8196
119+ $2.9196 $347.4324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,761 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess