EN
  • EN
  • DE

ADCLK914BCPZ-R7

Part No ADCLK914BCPZ-R7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:1 7.5GHZ 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Buffer/Driver, Data
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, CMOS, LVDS, LVPECL, LVTTL
Output HVDS
Maximum Input Frequency 7.5GHz
Supply Voltage - Operating 2.97 V to 3.63 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-LFCSP-VQ (3x3)
Win Source Part Number 114561-ADCLK914BCPZ-R7
Family Name ADCLK914
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCLK914BCPZ-R7 CAD Model

Description

ADCLK914BCPZ-R7: High-Speed CML Clock/Data Buffer by Analog Devices Inc.

The ADCLK914BCPZ-R7 is a cutting-edge clock/data buffer from the renowned semiconductor manufacturer Analog Devices Inc. This high-speed, single-ended Current Mode Logic (CML) buffer is designed to deliver exceptional performance in a wide range of applications that require precise timing and high data rates.

With its impressive slew rate and low propagation delay, the ADCLK914BCPZ-R7 is an ideal choice for applications such as data acquisition systems, high-speed communication, and digital signal processing. Its ability to operate at frequencies up to 7 GHz makes it a versatile component for use in advanced digital networks and high-speed data paths.

Key Features:

  • High Bandwidth: The device offers a bandwidth of 7 GHz, enabling it to support very high data rates, making it suitable for the latest high-speed interfaces and data communication protocols.
  • Fast Propagation Delay: With a propagation delay of typically 95 ps, this buffer ensures minimal latency in signal transmission, which is critical for synchronizing high-speed operations.
  • Low Jitter: The ADCLK914BCPZ-R7 maintains signal integrity by providing low jitter performance, crucial for maintaining the quality of high-speed signals.
  • Single Supply Voltage: This device operates on a single 3.3 V supply, simplifying power management and reducing system complexity.
  • Adjustable Output Swing: The output voltage swing can be adjusted via an external resistor, allowing designers to optimize the signal amplitude for specific applications.
  • Temperature Range: It is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliable performance under various environmental conditions.

Package and Quality:

The ADCLK914BCPZ-R7 comes in a compact 3 mm × 3 mm, 16-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for automated assembly processes. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.

Whether you are designing a high-speed digital interface or looking for a reliable buffer to maintain signal fidelity, the ADCLK914BCPZ-R7 from Analog Devices Inc. offers the features and performance necessary to meet the demands of modern electronic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:6 2GHZ 20TSSOP
Lowest to $8.1197
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $5.7028
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $1.6078
ON Semiconductor
3.3V 1:4 Clock Fanout Buffer
Lowest to $1.5772
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
IDT, Integrated Device Technology Inc
Lowest to $2.6900
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
Lowest to $10.8258

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9828 $63.9312
8+ $13.1141 $104.9128
12+ $12.7043 $152.4516
17+ $12.2945 $209.0065
22+ $11.8846 $261.4612
29+ $10.6552 $309.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess