EN
  • EN
  • DE

ADCLK854BCPZ

Part No ADCLK854BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description 1.8 V, 12-LVDS/24-CMOS Output, Low Power Clock Fanout Buffer | IC CLK BUF 2:12 1.2GHZ 48LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fanout Buffer (Distribution), Multiplexer
Input CML, CMOS, HSTL, LVDS, LVPECL
Output CMOS, LVDS
Frequency - Max 1.2GHz
Supply Voltage (V) 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Family Part Number ADCLK854
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139913-ADCLK854BCPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCLK854BCPZ CAD Model

Description

ADCLK854BCPZ - A High-Speed Clock Fanout Buffer by Analog Devices Inc.

The ADCLK854BCPZ is a high-performance, low-skew, low-jitter clock fanout buffer designed to distribute high-speed clock signals in advanced digital systems. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this device is engineered to meet the stringent requirements of applications such as data communications, telecommunication infrastructure, and test and measurement equipment.

The ADCLK854BCPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is designed for minimal footprint and maximum thermal performance. With its differential LVPECL (Low Voltage Positive Emitter Coupled Logic) inputs and outputs, the device can handle clock frequencies up to several gigahertz, making it an ideal solution for systems requiring high-speed data processing and transfer.

The chip features an additive phase jitter of less than 0.1 ps rms (root mean square), ensuring the integrity and precision of the clock signal throughout the distribution network. This low jitter characteristic is crucial for maintaining signal fidelity in high-speed digital communication systems where timing accuracy is paramount.

Furthermore, the ADCLK854BCPZ boasts excellent supply noise rejection, preserving signal integrity even in noisy environments. It operates over a wide temperature range, making it suitable for industrial and commercial applications that may experience varying environmental conditions.

The device supports selectable single-ended or differential input modes, providing designers with flexibility in interfacing with various types of clock sources. Additionally, it features fail-safe input functionality, ensuring a known output state when inputs are undriven, which enhances system reliability.

Analog Devices Inc. has equipped the ADCLK854BCPZ with power-down and output enable functions, allowing for reduced power consumption and increased system management capabilities. These features enable the selective deactivation of unused outputs, further optimizing power usage within the system.

In summary, the ADCLK854BCPZ from Analog Devices Inc. is a versatile, high-speed clock distribution solution that offers exceptional performance, reliability, and design flexibility for sophisticated electronic systems requiring precise clock management.

You May Also Be Interested in

Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLOCK BUFFER 1:5 20SOIC / Clock Fanout Buffer (Distribution) IC 1:5 20-SOIC (0.295", 7.50mm Width)
Lowest to $5.1617
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
Dual Supply ECL to TTL 1:8 Clock Driver | IC CLK BUFFER 1:8 80MHZ 28PLCC
Lowest to $12.7833
Renesas Electronics America
IC CLK BUFFER 1:5 200MHZ 16TSSOP / Clock Fanout Buffer (Distribution) IC 1:5 200 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $29.1045
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SSOP (0.154", 3.90mm Width)
Lowest to $1.8290
Renesas Electronics America
IC CLK BUFFER 1:2 2.5GHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:2 2.5 GHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $5.2229

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5212 $58.0848
9+ $11.9148 $107.2332
13+ $11.5425 $150.0525
18+ $11.1701 $201.0618
24+ $10.7978 $259.1472
31+ $9.6808 $300.1048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess